location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Port Gigabit Switch, 10 inch, Unmanaged
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-80115 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032460237
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 23:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16-port RJ45
  • - 10/100/1000Base-TX
  • - Network Standard IEEE 802.3x Full-Duplex Flow Control
  • - Compatible with other standards: IEEE802.3, IEEE 802.3u, IEEE 802.3ab
  • - Backplane bandwidth: 32 Gbps
  • - Mac addresses: 8K
  • - Forwarding rate: 1,488 Mpps per port
  • - LED indicator: Power, Link/Active
  • - Suitable for mounting in 10" enclosures, 1U
  • - Cooling: passive (fanless)
  • - Integrated mesh cable
  • - Input voltage: 100 - 240 V multi-voltage, 50 / 60 Hz
  • - Power consumption: 15 W
  • - Operating temperature: 0°C - 40°C
  • - Storage temperature: 0°C - 70°C
  • - Relative humidity: 20% - 85% (non-condensing)
Long product name Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged :
The long product name of Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Ethernet Switch 16-port, 10 inch, unmanaged
More>>>
Short summary description Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged:
This short summary of the Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged, Unmanaged, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged:
This is an auto-generated long summary of Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged based on the first three specs of the first five spec groups.

Digitus 16-Port Gigabit Switch, 10 inch, Unmanaged. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)