location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon 64 4000+ Socket 939 Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA4000DKA5CF
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon 64 2.4 GHz
  • - 1 MB L2 Socket 939
  • - 90 nm 89 W
Long product name AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2 :
The long product name of AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon 64 4000+ Socket 939 Tray
More>>>
Short summary description AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2:
This short summary of the AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon 64 4000+ Socket 939 Tray, AMD Athlon 64, Socket 939, 90 nm, AMD, 2.4 GHz, 1 MB

Long summary description AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2:
This is an auto-generated long summary of AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon 64 4000+ Socket 939 Tray. Processor family: AMD Athlon 64, Processor socket: Socket 939, Processor lithography: 90 nm. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 04:21:41
Uk has collected 7 expert reviews for AMD Athlon 64 4000+ Socket 939 Tray processor 2.4 GHz 1 MB L2 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
rbmods.com
Updated:
2011-07-30 04:21:03
Amber LupalaGeeks.com AMD Athlon 64 4000+ CPU ReviewLooking to build or upgrade your computer but don’t want to spend a premium to get the latest system? While AMD and Intel have both moved to producing dual-core processors, there are still great de...
Good Easy to install, Stable overclocking, Runs fairly cool at overclocked speeds, Cheap...
Bad Not dual core (but not as expensive either!)...
Bottom line The AMD Athlon 4000+ CPU might not be the current top-of-the-line processor, but the CPU still performs well and offers a great value to consumers. The prices of these older generation processors continues to go down as new processors get released; Gee...
0%
bayreviews.com
Updated:
2011-07-30 04:21:13
The AMD Athlon 64 4000+ is the smoothest and fastest processor that I can afford at this point in time. Even though I paid about a...
100%
neoseeker.com
Updated:
2011-07-30 04:21:17
As weve been covering for a while now, single core processors are still the gaming processors of choice, however the Athlon FX chips today are a tad on the expensive side. Certainly, if money is no object, a gamer can get an AMD Athlon 64 55FX - or a...
Bottom line I was very pleased with how the Athlon 4000+ performed. The San Diego core seems to have a lot of headroom left in it, and I eagerly await the next die shrink to 65nm to see how far AMD will be able to increase clock speeds. However, even before the n...
0%
Cdrinfo.com
Updated:
2011-07-30 04:21:25
AMD, one of the top CPU manufacturers, was founded back in 1969. Since then, AMD has shipped more than 300 million PC processors worldwide. Especially during the last few years, with the AMD 64-bit architecture, it seems that this is the only manufactu...
Bottom line The AMD Athlon64 4000+ performed very well in all our tests, but as expected cannot compete with the performance of the FX-55. However, now that new products are being released by AMD, former processors like the 4000+, are expected to get cheaper and...
0%
Behardware.com
Updated:
2011-07-30 04:21:36
October 19, 2004 For a few months now, the Athlon 64 finally is receiving the success it deserves. Sales are increasing and the socket 939 release has also helped to contribute to its success at least on high end products. Now AMD is back with two new...
0%
pcstats.com
Updated:
2011-07-30 04:21:41
The Athlon 64 4000+ is not clocked faster than its nearest predecessor, but that doesnt preclude it from obtaining a healthy boost in the benchmarks thanks to 1MB L2 Cache.
85%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200CNBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon 64 3800+ processor 2.4 GHz 0.512 MB L2 Box
(show image)
ADA3800CNBOX Athlon 64 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500CNBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3700+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA3700BNBOX/ADA3700CFBOX Athlon64 3700+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500CGBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3500+ processor 2.2 GHz 0.512 MB L2 Box
(show image)
ADA3500BPBOX/ADA3500ASBOX Athlon64 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200BP/BWBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 3200+ processor 2 GHz 0.512 MB L2 Box
(show image)
ADA3200BPBOX/ADA3200BIBOX Athlon64 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon64 4000+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4000ASBOX/ADA4000BNBOX Athlon64 4000+ 0.00
(excl. VAT)
0 (incl. VAT)