Kodak logo

Kodak EasyShare V1003 Silver Essence 1/1.8" 10 MP CCD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30535
Info modified on:
22 Sept 2023, 12:59:25
Long product name Kodak EasyShare V1003 Silver Essence 1/1.8" 10 MP CCD:

EasyShare V1003

Short summary description Kodak EasyShare V1003 Silver Essence 1/1.8" 10 MP CCD:

Kodak EasyShare V1003 Silver Essence, 10 MP, 1/1.8", CCD, 3x, 141.5 g, Silver

Long summary description Kodak EasyShare V1003 Silver Essence 1/1.8" 10 MP CCD:

Kodak EasyShare V1003 Silver Essence. Megapixel (approx.): 10 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 141.5 g. Product colour: Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.