location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Full HD Gaming Monitor 27 inch LS27E330HZX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD Gaming Monitor 27 inch LS27E330HZX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27E330HZX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088742908 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:53:30
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27E330HZX user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Full HD Gaming Monitor 27 inch LS27E330HZX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 1 ms 300 cd/m² 1000:1
  • - Flicker-free technology
  • - 33 W
Long product name Samsung Full HD Gaming Monitor 27 inch LS27E330HZX :
The long product name of Samsung Full HD Gaming Monitor 27 inch LS27E330HZX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" Curved, 1920 x 1080, 16:9, 1ms, 300cd/m², 1000:1, 170°/160°, D-Sub, HDMI
More>>>
Samsung Full HD Gaming Monitor 27 inch LS27E330HZX:
The official description of Samsung Full HD Gaming Monitor 27 inch LS27E330HZX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super-fast response time 1 ms!

Your Samsung Monitor can handle all the excitement of action movies, games and sports easily thanks to a faster response time of 1-milli second. You can see even the fastest on-screen motion clearly and smoothly without any motion blur, judder or ghosting. There†s no lad during gaming, so it won†t let you down at a crucial moment.

Experience darker blacks with Game mode

Instantly optimizing screen colors and contrast for gaming, Game Mode ensures you get to see game scenes at their best.

Give comfort to your eyes with Flicker Free

Flicker Free technology protects your eyes from the constant strain caused by flickering screens on conventional monitors so you can work and enjoy reading, playing games, watching movies, and editing photos for longer without eye fatigue. Have a more pleasing immersive visual experience with Flicker Free.

Save energy and the environment with this eco-friendly monitor

• Eco Saving Plus: Eco-saving technology reduces screen brightness for increased energy efficiency. In addition to the two standard manual settings (Minimum at 25%‡ and Maximum at 50%‡), there is now a brand new Auto Setting that reduces energy up about 10%‡*, based on the luminescence of the screen’s black sections. The screen brightness transitions fluidly while simultaneously saving energy. • PVC Free: Monitor mechanisms and circuits are constructed without PVC** making for an eco-friendly device, lessening environmental impact. * Based on internal testing ** Some cabling contains PVC

Short summary description Samsung Full HD Gaming Monitor 27 inch LS27E330HZX:
This short summary of the Samsung Full HD Gaming Monitor 27 inch LS27E330HZX data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Full HD Gaming Monitor 27 inch LS27E330HZX, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung Full HD Gaming Monitor 27 inch LS27E330HZX:
This is an auto-generated long summary of Samsung Full HD Gaming Monitor 27 inch LS27E330HZX based on the first three specs of the first five spec groups.

Samsung Full HD Gaming Monitor 27 inch LS27E330HZX. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Brand Image Product code Product Stock Price from
Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG73FQU C27FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Curved Gaming Monitor LC27HG70 Samsung Curved Gaming Monitor LC27HG70
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)