location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Dual Monitor Arm – MDA20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Monitor Arm – MDA20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MDA20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200261 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:21
The date of the most recent change of this product data-sheet in Icecat.
Dell Dual Monitor Arm MDA20 - Quick Setup Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Dual Monitor Arm MDA20 - Range of Motion (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Dual Monitor Arm – MDA20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 48.3 cm (19") Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 2
  • - Mounting type: Desk
  • - Height adjustment
  • - Black
Warranty: 3 Years
Long product name DELL Dual Monitor Arm – MDA20 :
The long product name of DELL Dual Monitor Arm – MDA20. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 - 27", 2.2 - 10 kg, VESA 100 x 100
More>>>
DELL Dual Monitor Arm – MDA20:
The official description of DELL Dual Monitor Arm – MDA20 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get maximum productivity with this Dell Dual Monitor Arm – MDA20. Dell Quick Release allows your Dell UltraSharp and P-series monitors to be snapped onto the arms tool-free, while the counterbalance indicator on the arm offers easy replication across identical monitors ensuring rapid deployment across busy workspaces. Select Dell systems can be conveniently mounted behind the monitors for a neat and clutter-free desk. The cable management slot and clips let you route up to 10 cables to ensure wires are hidden away.

Short summary description DELL Dual Monitor Arm – MDA20:
This short summary of the DELL Dual Monitor Arm – MDA20 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Dual Monitor Arm – MDA20, 10 kg, 48.3 cm (19"), 68.6 cm (27"), Height adjustment, Black

Long summary description DELL Dual Monitor Arm – MDA20:
This is an auto-generated long summary of DELL Dual Monitor Arm – MDA20 based on the first three specs of the first five spec groups.

DELL Dual Monitor Arm – MDA20. Maximum weight capacity: 10 kg, Minimum screen size: 48.3 cm (19"), Maximum screen size: 68.6 cm (27"). Height adjustment, Tilt angle range: -35 - 80°. Product colour: Black

The story is currently unavailable. Please, contact us.
Mounting
Minimum screen size *
48.3 cm (19")
Maximum weight capacity *
10 kg
Maximum screen size *
68.6 cm (27")
Mounting type *
Desk
Panel mounting interface
100 x 100 mm
Number of displays supported *
2
Ergonomics
Height adjustment
Yes
Adjustable depth
Yes
Ergonomics
Tilt angle range
-35 - 80°
Swivel angle
180°
Pivot angle
-90 - 90°
Design
Product colour *
Black
Weight & dimensions
Weight
8.62 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL Dual Monitor Arm – MDA20:
Disclaimer

Actual configuration might differ from illustration