location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2421D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P2421D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200308 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 412126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:19:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2421D - Outline Dimensions (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2421D - Quick Setup Guide (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2421D User’s Guide (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2421D Dell Display Manager User’s Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P2421D - Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61cm (24") Quad HD 2560 x 1440 LED IPS
  • - 8ms, 16:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black :
The long product name of DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61cm (24") Quad HD 2560 x 1440 LED IPS, 16:9, 300cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black:
The official description of DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See more and do more with a 23.8” QHD monitor that expands your workspace and gives you a better view of all of your important tasks.

Short summary description DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2421D, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black

Long summary description DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

DELL P2421D. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

See more so you can do even more
See more so you can do even more

Expand your productivity workspace: This vast 23.8” diagonal screen with QHD 2560 X 1440 resolution delivers more onscreen real estate than FHD.

High energy efficiency with clearer, crisper images: With a higher PPI than FHD, this energy efficient monitor produces sharper, clearer details.

Experience seamless views: Work with an uninterrupted view across multiple screens. And, when you use two monitors together, you can increase your productivity by up to 21%.

Optimize and Organize with Dell Display Manager
Optimize and Organize with Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you time, allowing quick access to commonly used controls that let you work faster.

The features to support productivity
The features to support productivity

Flexibility for all day comfort: With the ability to tilt, swivel, pivot and adjust the height of your monitor to fit your needs, you can stay comfortable all day.

More screen. Less desk space: The small base takes up less space helping tidy up your desk.

Easy on the eyes: Optimize eye comfort with flicker-free technology and ComfortView, a feature that reduces up to 60% of harmful blue light emissions.

Enjoy the view: Experience virtually seamless views with consistent colors across a wide 178°/178° viewing angle with In-Plane Switching (IPS) technology.

Customizable comfort: Tailor your workspace to your specific needs with VESA-compatible mounts and stands. Simply snap your monitor into place using the Quick Release slots behind the monitor panel for quick and easy installation.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: These monitors meet the latest regulatory and environmental standards such as ENERGY STAR®, EPEAT®, RoHS Compliant, TCO-Certified Display.

Eco-conscious packaging: To reduce our impact on the environment, we promote responsible disposal of our packaging through recycling. What's more, the paper based material in most monitor packaging is made of at least 75% recycled cardboard and as of 2016, is free of Styrofoam.

Energy conservation: Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Recycled plastics: We reduce our environmental impact with over 75% of our select monitors containing at least 25% post-consumer recycled plastics through Dell’s closed loop recycling program.

A brand you can rely on
A brand you can rely on

Dell monitors are #1 worldwide for six consecutive years six consecutive years (2013 to 2019) . We take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Monitor Exchange
Premium Monitor Exchange

The Dell Premium Monitor Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Advanced Exchange Service
Advanced Exchange Service

Your monitor comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty.

Reliable and responsible

Designed with the environment in mind, this Energy Star 8.0 compliant monitor meets the latest regulatory and environmental standards such as RoHS compliance, EPEAT, China Energy Label (CEL), WEEE, ErP (EuP) Standards, and Korea E-Standby.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
5 ms
Pixel pitch
0.2058 x 0.2058 mm
Pixel density
123 ppi
Horizontal scan range
29 - 113 kHz
Vertical scan range
49 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
16.9 W
Power consumption (standby) *
0.2 W
Power consumption (max)
55 W
Power consumption (off)
0.2 W
AC input voltage
120 - 230 V
AC input frequency
50 - 60 Hz
Input current
1.6 A
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
344910
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
537.8 mm
Depth (with stand)
166 mm
Height (with stand)
356.1 mm
Width (without stand)
537.8 mm
Depth (without stand)
166 mm
Height (without stand)
322.1 mm
Weight (without stand)
3.37 kg
Bezel width (side)
5.5 mm
Bezel width (top)
5.4 mm
Bezel width (bottom)
2.03 cm
Packaging data
Package width
165.1 mm
Package depth
618 mm
Package height
393.9 mm
Package weight
7.29 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, USB
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Other features
Rotating
Yes
TV tuner integrated
No
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:38:11
Uk has collected 1 expert review for DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL P2421D LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD LCD Black:
Disclaimer

Actual configuration might differ from illustration