location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve2 40 USB-C, MS Teams Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 40 USB-C, MS Teams Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24089-899-899 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022742 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 21:51:11
The date of the most recent change of this product data-sheet in Icecat.
Jabra 24089-899-899 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve2 40 USB-C, MS Teams Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corded headset
  • - Great for stationary work
  • - USB-A/USB-C connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - 3-microphone call technology
  • - On-ear wearing style
  • - Plug-&-play
Warranty: 2 year
Long product name Jabra Evolve2 40 USB-C, MS Teams Mono :
The long product name of Jabra Evolve2 40 USB-C, MS Teams Mono. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve2 40 USB-C, MS Teams Mono
More>>>
Short summary description Jabra Evolve2 40 USB-C, MS Teams Mono:
This short summary of the Jabra Evolve2 40 USB-C, MS Teams Mono data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve2 40 USB-C, MS Teams Mono, Wired, Office/Call center, 20 - 20000 Hz, 113 g, Headset, Black

Long summary description Jabra Evolve2 40 USB-C, MS Teams Mono:
This is an auto-generated long summary of Jabra Evolve2 40 USB-C, MS Teams Mono based on the first three specs of the first five spec groups.

Jabra Evolve2 40 USB-C, MS Teams Mono. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Weight: 113 g. Product colour: Black

Quiet delivered to your desk.

Put on your Evolve2 40 and feel the noise around you instantly fade, as the isolating foam oval ear cushions and pioneering new angled earcup design work to effectively block out your surroundings, giving you outstanding passive noise‐cancellation.

Instant quiet without leaving your desk. That’s the new standard.

Don’t hide when you’re in your stride.

We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built‐in security guard for your concentration.

You call the shots.

When you’ve got a lot to get through, seamless, professional calls are vital. So we took the incredible call performance of our world‐leading Evolve Series and we made it even better, building in three strategically placed powerful professional microphones and adding our advanced digital chipset and latest signal processing technology.

So when you need to make the call, your headset won’t let you down.

UC‐certified means UC‐satisfied.

Satisfaction guaranteed isn’t something you hear very often these days, but we’re bringing it back; Evolve2 40 works with all leading Unified Communications (UC) platforms, for truly seamless collaboration.

If your UC platform of choice is Microsoft Teams, the Teams‐certified variant is perfectly adapted and optimised to give you the best experience with the platform.

Music matters.

We built this headset with powerful leak‐tolerant 40mm speakers and powered it with our most advanced digital chipset ever. The Evolve Series brought you great music while you worked. Now, with Evolve2, we’re levelling up the audio quality to bring you music like you’ve never heard.

Sound good? You bet it does.

The new standard of comfort.

We set out to create a headset that would feel so great, you’d forget you were even wearing it. We designed the perfect shape using biometric measurements from hundreds of heads. Then we added soft memory foam cushions that mould to your ear’s natural contours. Finally, we assembled it using durable, premium materials.

We’ve taken comfort to a whole new level.

Thinking outside the box.

As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Mute
Volume control
Button
Cable colour
Black
Backlight
Yes
LED indicators
Yes
Motion sensor
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
HD voice
Yes
Plug and Play
Yes
Country of origin
China
Certification
Microsoft Teams
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-C
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-26 dB
Folding microphone
Yes
Number of microphones
3
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 55 °C
Weight & dimensions
Width
150 mm
Depth
60.5 mm
Height
157 mm
Weight
113 g
Packaging data
Package width
55 mm
Package depth
188.5 mm
Package height
217 mm
Package weight
316.5 g
Package type
Box
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Pouch
Yes
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
295 mm
Master (outer) case length
400 mm
Master (outer) case height
245 mm
Master (outer) case gross weight
3.77 kg
Products per master (outer) case
10 pc(s)
Other features
2.5 mm connector
No
Voice guidance languages
English
Frame material
Aluminium
Other operating systems supported
Android, iOS
Call management
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)