location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve2 85 - Link380a UC Stereo, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve2 85 - Link380a UC Stereo, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28599-989-999 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023237 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 21:55:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 28599-989-999 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve2 85 - Link380a UC Stereo, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 37 hours battery life
  • - Great for flexibility in noisy offices
  • - Bluetooth, up to 30m
  • - Connect to up to 2 devices
  • - Built to last
  • - 2 year warranty
  • - Digital hybrid Active Noise-Cancellation
  • - 10 microphone technology
  • - Over-ear wearing style
  • - Fast charge
Warranty: 2 years
Long product name Jabra Evolve2 85 - Link380a UC Stereo, Black :
The long product name of Jabra Evolve2 85 - Link380a UC Stereo, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve2 85, 40mm Ø, 20Hz-20.000Hz, 50 mW, 5V/500mA, Black
More>>>
Jabra Evolve2 85 - Link380a UC Stereo, Black:
The official description of Jabra Evolve2 85 - Link380a UC Stereo, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hear yourself think.
We set out to create instant quiet, anywhere. The result is a world-class professional headset with cutting-edge digital hybrid Active Noise Cancellation (ANC), powered by our most advanced digital chipset ever, and designed for incredible noise isolation; just put it on for instant immersion in your thoughts.

It’s time to change the game. Welcome to the new standard.

Don’t hide when you’re in your stride.
We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting, or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built-in security guard for your concentration.

Bigger speakers. Better sound. Boom.
We’ve built this headset with powerful leak-tolerant 40mm speakers. Factor in our advanced digital chipset and the latest AAC codec, and your music will be sounding better than ever.

Good things come to those who wait. This is the audio experience you’ve been waiting for.

It’s your call…
We know that being heard and understood with absolute clarity keeps your calls seamless and professional. So, we took the incredible call performance of our world-leading Evolve Series, and we made it even better by building in 10 microphones (yes, 10), powered by that advanced digital chipset we keep talking about, for outstanding call quality, every time.

Because when you’re making an important call, clarity is everything.

UC-certified means UC-satisfied.
Satisfaction guaranteed isn’t something you hear very often these days, but we’re bringing it back.

Evolve2 85 is available in a Microsoft Teams-certified variant, and a UC variant which is certified for Google Meet to ensure a seamless collaboration experience.

It’s also optimized for other leading UC platforms, so you can be confident that however you keep in touch with your team, this trusted device will keep the collaboration going all day.

Hear the difference
We used our state-of-the-art sound lab to simulate a noisy office environment, with an office speech soundtrack played back through a speaker in a dummy head. Then we tested each product in exactly the same way as the same office soundtrack played, recording the microphone performance, to show how the call would sound to whoever you’re talking to.

Long week? We’ve got you covered.
When you finally find a headset that you just can’t do without, it’s good to know you don’t have to. We’ve used our advanced battery efficiency technology to squeeze every last minute of juice out of this powerful headset. The result is an industry-leading 37-hour battery life (powered by that mighty little chipset again).

And because we like to cover all bases, there’s always the handy charging stand – just in case.

Rest assured; Evolve2 85 will get you through the week.

Upgrade to business class.
We took biometric measurements of hundreds of heads to create a perfect design that adjusts to fit every size and shape. Then, we added soft memory foam ear cushions to make it supremely comfortable; so comfortable, you’ll forget it’s even there. Finally, we assembled it using durable, premium materials.

It’s comfort that’s in a class of its own.

Thinking outside the box.
As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Business. Casual.
Move seamlessly from the office to on-the-go, with a contemporary casual design and a discrete hidden boom arm that still guarantees exceptional professional sounding calls, even when tucked away.

So when you’re on the go, only you’ll know you’re working.

Jabra Direct
Jabra Direct makes sure that your headset always has the latest firmware, guaranteeing you’ll have the most up-to-date features, bug fixes and easy access to compatibility updates. With the user-friendly Direct Dashboard, staying current has never been easier.

Short summary description Jabra Evolve2 85 - Link380a UC Stereo, Black:
This short summary of the Jabra Evolve2 85 - Link380a UC Stereo, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve2 85 - Link380a UC Stereo, Black, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 286 g, Headset, Black

Long summary description Jabra Evolve2 85 - Link380a UC Stereo, Black:
This is an auto-generated long summary of Jabra Evolve2 85 - Link380a UC Stereo, Black based on the first three specs of the first five spec groups.

Jabra Evolve2 85 - Link380a UC Stereo, Black. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 30 m. Cable length: 1.2 m. Weight: 286 g. Product colour: Black

Hear yourself think.

We set out to create instant quiet, anywhere. The result is a world‐class professional headset with cutting‐edge digital hybrid Active Noise‐Cancellation (ANC), powered by our most advanced digital chipset ever and designed for incredible noise isolation; just put it on for instant immersion in your thoughts.

It’s time to change the game. Welcome to the new standard.

Don’t hide when you’re in your stride.

We’ve taken our busylight to a whole new level, making it visible from any direction. The red light is automatically activated when you’re on a call or in a meeting or you can activate it yourself at the touch of a button. So, even when you’re right in the middle of everything, your busylight will protect you from all angles, and all interruptions.

It’s like having a built‐in security guard for your concentration.

Bigger speakers. Better sound. Boom.

We’ve built this headset with powerful leak‐tolerant 40mm speakers. Factor in our advanced digital chipset and the latest AAC codec and your music will be sounding better than ever.

Good things come to those who wait. This is the audio experience you’ve been waiting for.

It’s your call…

We know that being heard and understood with absolute clarity keeps your calls seamless and professional. So, we took the incredible call performance of our world‐leading Evolve Series and we made it even better by building in 10 microphones (yes, 10), powered by that advanced digital chipset we keep talking about, for outstanding call quality, every time.

Because when you’re making an important call, clarity is everything.

UC-certified means UC-satisfied.

Satisfaction guaranteed isn't something you hear very often these days – but we're bringing it back.

Evolve2 85 is available in a Microsoft Teams-certified variant and a UC variant which is certified for Google Meet to ensure a seamless collaboration experience.

It’s also optimised for other leading UC platforms, so you can be confident that however you keep in touch with your team, this trusted device will keep the collaboration going all day.

Long week? We’ve got you covered.

When you finally find a headset that you just can’t do without, it’s good to know you don’t have to. We’ve used our advanced battery efficiency technology to squeeze every last minute of juice out of this powerful headset. The result is an industry‐leading 37‐hour battery life (powered by that mighty little chipset again).

And because we like to cover all bases, there’s always the handy charging stand – just in case.

Rest assured; Evolve2 85 will get you through the week.

Upgrade to business class.

We took biometric measurements of hundreds of heads to create a perfect design that adjusts to fit every size and shape. Then, we added soft memory foam ear cushions to make it supremely comfortable; so comfortable, you’ll forget it’s even there. Finally, we assembled it using durable, premium materials.

It’s comfort that’s in a class of its own.

Thinking outside the box.

As far as things in boxes go, this is kind of a big deal. Before you’ve even unboxed it, you’re holding a pioneering piece of tech that’s leagues ahead of any other headset. But because we have one eye on the future, firmware upgrades and value packs are already on the way to boost it even further.

If you think it’s great now, just wait…

Business. Casual.

Move seamlessly from the office to on‐the‐go, with a contemporary casual design and a discrete hidden boom‐arm that still guarantees exceptional professional sounding calls, even when tucked away.

So when you’re on the go, only you’ll know you’re working.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
1.2 m
Detachable cable
Yes
LED indicators
Yes
Motion sensor
Yes
Hearing protection technologies
Jabra PeakStop, Jabra SafeTone, Jabra Safetone G616
Phonebook access profile (PBAP)
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
5.0
Frequency response (music mode)
20 - 20000 Hz
Wireless range
30 m
Headphones
Maximum input power
50 mW
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
117 dB
Driver unit
4 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
5 - 20000 Hz
Microphone sensitivity
-35 dB
Folding microphone
Yes
10-microphone technology
Yes
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
32 h
Rechargeable battery
Yes
Battery
Talk time
21 h
Battery charge indicator
Yes
Battery recharge time
2.3 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
160 mm
Depth
77.3 mm
Height
1986 mm
Weight
286 g
Packaging data
Package width
227 mm
Package depth
188.5 mm
Package height
92 mm
Package weight
902 g
Package type
Box
Packaging content
Audio adapters included
Flight
Quick start guide
Yes
Receiver included
Yes
Wireless receiver interface
USB Type-A
Carrying case
Yes
Cables included
Audio (3.5mm), USB
Ear pad material
Faux leather
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
250 mm
Master (outer) case length
390 mm
Master (outer) case height
300 mm
Master (outer) case gross weight
6.01 kg
Products per master (outer) case
8 pc(s)
Other features
2.5 mm connector
No
Bluetooth Low Energy (BLE)
Yes
Voice guidance
Yes
Voice guidance languages
English
Call management
Yes
Applications supported
Jabra Sound+
Battery level indicator
Yes
Power consumption (standby)
500 mA
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)