location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 380c UC - USB-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 380c UC - USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022520 show
Category:
Device receives bluetooth signals from bluetooth-enabled devices in the area e.g. smartphones. The receiver is attached to a stereo and this stereo plays the music it receives from the bluetooth-enabled device.
Bluetooth Music Receivers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Link 380c UC - USB-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth version: 5.0
  • - Host interface: USB
  • - Transmission distance: 30 m
  • - Power source: USB
  • - Black
Long product name Jabra Link 380c UC - USB-C :
The long product name of Jabra Link 380c UC - USB-C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 380c UC - USB-C
More>>>
Jabra Link 380c UC - USB-C:
The official description of Jabra Link 380c UC - USB-C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your headset performance to the next level with the Jabra Link 380 Bluetooth adapter. Available in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.

Available in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.

Short summary description Jabra Link 380c UC - USB-C:
This short summary of the Jabra Link 380c UC - USB-C data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 380c UC - USB-C, USB, A2DP, AVRCP, DIP, HFP, 30 m, -10 - 60 °C, -10 - 65 °C, Black

Long summary description Jabra Link 380c UC - USB-C:
This is an auto-generated long summary of Jabra Link 380c UC - USB-C based on the first three specs of the first five spec groups.

Jabra Link 380c UC - USB-C. Host interface: USB, Bluetooth profiles: A2DP, AVRCP, DIP, HFP, Transmission distance: 30 m. Power source: USB. Width: 16.8 mm, Depth: 12.7 mm, Height: 9.5 mm. Country of origin: China, Master (outer) case width: 228 mm, Master (outer) case length: 280 mm

Better connection, better UC performance

For a headset to be UC-certified, most UC vendors require superior connectivity, which is guaranteed by a Bluetooth adapter. Jabra Link 380 is available in two variants, one for Microsoft Teams-certified devices and one for UC-certified devices. So whatever platform you’re using, you can be sure you’re getting the gold standard in connectivity.

The freedom to roam

You need a stable wireless connection if you want to be able to walk and talk. Without a Bluetooth adapter, your device’s connection might get patchy over a relatively short distance. Jabra Link 380 is discreet and flexible, giving you maximum mobility and freedom of up to 30m / 100ft wireless range. Enjoy multiple device pairing and a design that doesn’t add extra load to your laptop.

Maximum control, minimum effort

Technology is better when it’s easy to use. Jabra Link 380 is plug-and-play – no need to install separate software drivers. It’s easy to manage through Jabra Direct, so you can push over-the-air software updates to all users in an instant, and there’s even a handy LED light which tells you the status of the headset, whatever computer or software you’re using.

Sound that won’t let you down

Whether you’re sitting at your desk or not, your sound quality shouldn’t change. With A2DP Bluetooth 5.0 profile and HD Voice, Jabra Link 380 gives you rich sound quality, even when you’re away from your computer, allowing you to enjoy crystal-clear conversations and stream music in incredible HiFi sound quality. Link 380 keeps your headset sounding great, whatever you’re doing.

Features
Bluetooth version *
5.0
Bluetooth profiles
A2DP, AVRCP, DIP, HFP
Host interface *
USB
Transmission distance
30 m
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 65 °C
Product colour
Black
Maximum range
30 m
Compatible products
Jabra Evolve2 85 Jabra Evolve2 65
Power
Power source *
USB
Weight & dimensions
Width
16.8 mm
Depth
12.7 mm
Height
9.5 mm
Weight & dimensions
Weight
4 g
Package width
80 mm
Package depth
60 mm
Package height
10 mm
Package weight
4 g
Packaging content
Quantity
1
Logistics data
Country of origin
China
Master (outer) case width
228 mm
Master (outer) case length
280 mm
Master (outer) case height
205 mm
Master (outer) case gross weight
1.56 kg
Products per master (outer) case
240 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)