location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Balance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Balance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BALANCE-PN-WIRED
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006832 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:44:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Balance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to work with RollerMouse Red, Red plus and Free3
  • - Easily adjustable to negative, neutral and positive writing angle
  • - Wireless or wired version
Warranty: 2 Years
Long product name Contour Design Balance :
The long product name of Contour Design Balance. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

580 g, 391 x 119 x 22 mm, OSX/Windows, USB, QWERTY, Nordic
More>>>
Contour Design Balance:
The official description of Contour Design Balance as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contour Balance Keyboard
The Balance Keyboard is designed to be compatible with RollerMouse Red, Red plus and Free3. When you use the keyboard with a RollerMouse, you get even closer to your workstation and you can easily get to the rollerbar and the keyboard. The ergonomic design, with adjustable legs and a tilt function, makes it easy to adjust between a negative, neutral and positive writing angle.

Balance Keyboard is a Windows keyboard with Windows key setup, but is also compatible with MAC. The keyboard is equipped with media keys that make it easy to perform everyday tasks. The keys can be programmed to fit your exact needs.

Traditional function keys (F1-F12) are also available and the Fn lock function allows you to use them whenever you need them.

The keyboard uses smart energy-saving technology, and is available in both a wireless and wired version.

Short summary description Contour Design Balance:
This short summary of the Contour Design Balance data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Balance, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Contour Design Balance:
This is an auto-generated long summary of Contour Design Balance based on the first three specs of the first five spec groups.

Contour Design Balance. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: Black

Keyboard with comfort in focus
Keyboard with comfort in focus

The Balance Keyboard has been developed for you and the way you work, and thus ensures a good working position with your arms correctly placed in front of your body. Despite its compact design, the keyboard has the functionality of a full-size keyboard with shortcut and media keys, as well as a numeric keypad. Furthermore, the keyboard is ergonomically designed with adjustable tilt, so you can choose the inclination that fits you best.

The Perfect Partner
The Perfect Partner

Designed specifically for use with our award winning RollerMouse family, you’ll be in an improved, stress-free position while getting the most out of your keyboard and mouse. Your hands stay closer to the action and within reach of both the rollerbar and keyboard keys. Balance Keyboard’s adjustable legs and tilt options allow for easy adjustability into negative, neutral, and positive typing angles.

Ergonomic working position
Ergonomic working position

With Balance Keyboard you can be sure of an ergonomic solution. The adjustable legs and tilt functions make it easy to set the keyboard in three positions: negative, neutral and positive. When you set the keyboard to negative tilt, your hands automatically angle to the optimum position to type in. This allows you to relax your fingers more as you type.

Increased functionality
Increased functionality

Balance Keyboard’s media keys perform useful everyday tasks and can easily be programmed to suit your specific needs (only for MAC). Traditional function keys (F1-F12) are also available, and easily accessible through the Fn lock feature.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
391 x 119 x 22 mm
Keyboard weight
580 g
Packaging data
Package width
150 mm
Package depth
442 mm
Package height
39 mm
Package weight
705 g
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
10 pc(s)
Master (outer) case width
209 mm
Master (outer) case length
448 mm
Master (outer) case height
314 mm
Master (outer) case gross weight
8.1 kg
Master (outer) case volume
0.0294 cm³
Brand Image Product code Product Stock Price from
Contour Design RollerMouse Red Plus WL Travel Kit Contour Design RollerMouse Red Plus WL Travel Kit
(show image)
RM-RED PLUS-WL-TK RollerMouse Red Plus WL Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design Balance Contour Design Balance
(show image)
BALANCE-PN Balance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)