location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6JGFC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184405499
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 6JGFC user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Handling swollen Lithium-ion batteries (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility – Dell Latitude 7390 2-in-1 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7390 2-in-1 : Re-imaging Guide for Microsoft Windows (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7390 2-in-1 : Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8650U (8MB Cache, 1.9GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 256GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8650U (8MB Cache, 1.9GHz), 16GB LPDDR3-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 Touch, Intel UHD Graphics 620, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Where beauty and productivity intersect
Work in luxury with this 13" 2-in-1 convertible featuring a superior display. Intel® Core™ 8th Gen Processor, exceptional battery life & security keep you productive anywhere. Optional infrared facial camera (suitable for Windows Hello) – contact our Sales team for this.

Short summary description DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7390, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7390. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Best Hybrid/ Convertible PCs: Bronze Winner
Best Hybrid/ Convertible PCs: Bronze Winner

Channel Pro Reader's Choice Awards 2019

Dell Latitude 7390 2-in-1: ‘Approved’ Award
Dell Latitude 7390 2-in-1: ‘Approved’ Award

"It is an attractive device, that's built well with a great feature set and an optimized pen input experience." — Hot Hardware

Office everywhere.
Office everywhere.

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry. No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

Effortless to use
Effortless to use

An unparalleled viewing experience: Your 2-in-1 will shine in any professional setting with 13.3 inches of Full HD touch panels with Anti-reflective and Anti-smudge Corning® Gorilla Glass® 4. Plus, you’ll see more details with fewer interruptions with a narrow bezel designed for greater productivity.

Work your way: Stay engaged during your day and discover outstanding flexibility with a touch screen that lets you quickly access applications or use an optional active pen for fast note taking. The active pen enabled by Wacom technology creates a more lifelike pen to paper experience with less lag and it attaches magnetically to your 2-in-1 so it’s always nearby.

Outstanding flexibility: With tent, laptop, stand and media mode you can view your work from nearly any angle without having to slow down. Multiple display modes, a 2-button touchpad and backlit keyboard provide even more layers of viewing versatility, by letting you see more of your tasks in any light.

Log in with one look: Activate Windows Hello via the optional infrared camera to facilitate facial recognition for easy and secure access – contact our Sales team for this.​

Smooth and precise: An upgraded Microsoft Precision touchpad allows for improved gesture controls and swiping.

Powerful and versatile for ultimate productivity
Powerful and versatile for ultimate productivity

Performance without compromise: Experience an increase in performance of configurations using Intel® Core™ 8th Gen quad-core processors for the same powerful performance of a laptop in the flexible design of a 2-in-1.

Built to last: Your 2-in-1 can last as long as your toughest workday with increased battery life.

Fits anywhere: At only 3.12lbs, your 2-in-1 travels wherever you do. It’s small and light enough to fit in any carrying case that works with your lifestyle, from briefcases to gym bags. Simply grab it and go without being weighed down.

Fast and efficient: Up to 16GB LPDDR3 memory and up to 1TB of PCIe storage holds all of your projects and keeps them running up to speed. And with Thunderbolt3 you can easily connect to your work.

Professional security solutions
Professional security solutions

Protect your credentials: The Dell ControlVault™ 2.0 secure processor provides exceptional authentication capabilities. It stores and protects your passwords, biometric authentication and security codes, so your credentials will be secured no matter where your work takes you.

Smart security: The Latitude 7390 2-in-1 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ FIPs 140-2 Level 3 Certification to prevent unauthorized access.

On-the-go defense: Intel® vPro™ manages and protects your device from software attacks. You can diagnose and repair your Latitude 7390 2-in-1 remotely, all while reducing power use.

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Native aspect ratio
16:9
Display brightness
255 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124968
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
60 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width
305.1 mm
Depth
210 mm
Height (front)
1.29 cm
Height (rear)
1.9 cm
Weight *
1.42 kg
Packaging data
Package width
430 mm
Package depth
76 mm
Package height
282 mm
Package weight
2.31 kg
Packaging content
Stylus pen
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-05-09 04:48:22
Uk has collected 81 expert reviews for DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-05-09 04:48:22
Dell's XPS 13 models have been a regular fixture of our best laptops chart, and at the time of writing the 2019 iteration is sitting in the top spot. We haven't always been such fans of the XPS line's convertible versions though, but that might be about...
0%
gadgetynews.com
Updated:
2020-05-09 04:48:22
The Dell Latitude 7390 2-in-1 is a flexible business partner that can let its hair down.There are many times when I need a potent portable puter, so the chance to live with the Dell Latitude 7390 2-in-1 was too good an opportunity to pass up. This conve...
Good Great screen, Looks the business, Fantastic workhorse, Nice keyboard, Connectivity options...
Bad Not as light as some, Not exactly sexy...
Bottom line The Latitude 7390 convertible is an excellent workhorse. Its soft textured rubberised outer will brush off the rigours of the road, while the 8th Gen i7 will power it through the day. Keeping the lights on is excellent battery stamina and the keyboard, wh...
0%
au.pcmag.com
Updated:
2020-05-09 04:48:22
The Dell Latitude 7390 2-in-1 (starts at $1,149; $2,209 as configured) packs in a lot of the features that IT departments consider necessary for deploying to their fleets. It's backed by a powerful eighth-generation Intel Core i7 CPU, has all-day battery...
Good Peppy performance, Great battery life, Two Thunderbolt 3/USB-C ports, Fingerprint reader and face-recognition camera...
Bad Pricey, A few ounces overweight, Cramped keyboard...
Bottom line The Dell Latitude 7390's eighth-generation Intel Core i7 power and excellent battery life propel it to the upper echelon of our favorite 2-in-1 business convertible laptops...
80%
laptopmedia.com
Updated:
2020-05-09 04:48:22
It houses vPro ULV processors from the Kaby Lake Refresh line-up and sadly – no dedicated GPU. What is more important according to the manufacturer, though is that you are going to be extremely dope if you show up with the Latitude 13 7390 in your favorit...
Good Three build material options, Thin and light bezel-less design, Pleasant keyboard for typing, Very high contrast and 98% sRGB coverage (Innolux 133 HCE-0DDJ0 (CMN1382)), It doesn't use aggressive PWM to adjust screen brightness (Innolux 133 HCE-0DDJ0 (CMN...
Bad The display is not very uniform in terms of luminosity, A little bit pricey...
Bottom line Latitude 13 7390 checks all the boxes of a premium business laptop. Its look on the outside kind of resembles the MacBook of yesteryears, however, this shouldn't hinder its reputation in the Windows laptop world. Even just stating the three build material...
0%
funkykit.com
Updated:
2020-05-09 04:48:22
Thanks to Dell and our very own Funky Kit team, we'll be taking a quick look at the Dell Latitude 7390 ultrabook. This laptop is powered by Intel's latest 8th Gen mobile processor, the Core i7-8650U a quad core/8 thread CPU running at 1.9GHz, and comes wi...
Good Latest Intel 8th Gen processor, Kaby Lake-R architecture, Core i7-8650U, 16GB DDR4-2400 Ram, FHD screen with 1920×1080 resolution, Full size HDMI 1.4 port, LAN port, SIM card slot, microSD card slot, Thunderbolt 3 (USB-C) port, Only 1.19Kg in weight...
Bad It's a laptop designed for business, so gaming performance is limited to the onboard Intel UHD 620 graphics, Pricey, Final Thoughts, If you're after a powerful, feature-rich, light-weight and compact ultrabook, then the Dell Latitude 7390 is definitely a...
Bottom line If you're after a powerful, feature-rich, light-weight and compact ultrabook, then the Dell Latitude 7390 is definitely a business laptop worth getting. Although it was released earlier this year around April 2018, it's still a good purchase even for the...
0%
notebookcheck.net
Updated:
2020-05-09 04:48:22
Smarter business? One of the best business ultrabooks gets even more powerful with the adoption of an 8th-generation Core i7-8650U CPU and NVMe SSD—as well as an honest-to-goodness anti-glare touchscreen. But are these extra perks worth the cost premium...
Good impeccable magnesium build, lightweight with small footprint, truly anti-glare touchscreen, thorough security features, strong selection of ports, including Thunderbolt 3, easy maintenance via removable bottom cover, excellent keyboard, good touchpad wit...
Bad impossible to open one-handed, questionable value of the Core i7 upgrade, fingerprint reader seems pickier than some models, hinge design allows the lid to raise the base under wider opening angles, surface temperatures while idling can be a bit botherso...
90%
anandtech.com
Updated:
2020-05-09 04:48:22
Dell's XPS lineup of consumer laptops are some of the best in the business, and Dell started the thin-bezel trend that has now taken over the industry. But if you're in the market for a business laptop and the practicality that implies, their Latitude lin...
Bottom line The extra capabilities of a 2-in-1 might seem lost on a business user, but you can easily imagine a lot of workplace scenarios where a convertible laptop would be a nice fit. The Dell Latitude 7390 2-in-1 offers plenty of flexibility in other areas too, m...
0%
notebookcheck.net
Updated:
2020-05-09 04:48:22
Smart business. Dell is updating its business subnotebooks of the 7000 series with the current Kaby Lake Refresh CPUs and has equipped the 7390 with a smart card slot in addition to other security features. Our extensive test evaluates whether in addition...
Good simple, representative design, solid, non-slip case, flawless workmanship, opening angle > 180 °, complete security equipment with smart card, sensible connections, fast card reader, good accessibility after easy disassembly, 3 years manufacturer's warra...
Bad cannot be opened with one hand, lid can raise the base, no Thunderbolt 3, no maintenance flap, battery not accessible from outside, relatively small keyboard, slightly unreliable fingerprint sensor, touchpad keys are lower quality, noisy space key, no PC...
89%
hothardware.com
Updated:
2020-05-09 04:48:22
Dell has been hard at work updating its notebooks with Intel's latest 8th Gen Core processors, and we've already seen the fruits of their labor in the premium XPS 13. It's now time for the business-oriented Latitude notebooks to get a taste of Kaby Lake R...
Good Outstanding 2-in-1 functionality, Solid LED Backlit keyboard, Excellent Active Pen integration, All-day battery life...
Bad Thermal throttles quickly, Keys don't physically lock in tablet mode, Limited configuration options, Expensive...
70%
laptopmedia.com
Updated:
2020-05-09 04:48:22
This model is designed to enhance your working capabilities and make you more flexible, thanks to the touchscreen display and 2-in-1 nature. This can be super helpful if you work in a factory where you need to monitor the working process and walk around t...
Good Super sturdy build quality, Blazing performance for a low-voltage CPU, Covers 97% of colors in sRGB, Accurate display colors (especially with Gaming and Web design profile), Great battery life, Does not use PWM for brightness adjustment...
Bad High internal temperatures during extreme load, RAM chips are soldered, hence not upgradable...
Bottom line Although the Latitude 13 7390 2-in-1 is sold with the whole U series range, we are glad that we got our hands on a unit equipped with a Core i5-8250U processor. We found it to be the perfect business solution – being super responsive. Moreover, the CPU in...
0%
notebookcheck.net
Updated:
2020-05-09 04:48:22
Professional convertible… There's a lot to like about the Latitude 7390 2-in-1, such as its Core i7-8650U quad-core CPU, NVMe SSD, sturdy case with a compact footprint, and dual-storage capability. But it also carries its share of drawbacks—and it's quite...
Good sturdy, attractive build, very good input devices, fast general system performance, relatively easy maintenance, great port selection, small footprint, capable of dual-storage (2 x M.2 SSD)...
Bad Core i7 option provides few benefits apart from single-core performance, machine is rather top-heavy thanks to thicker display lid, display is highly reflective/glossy, mediocre screen color coverage and accuracy, somewhat heavy for its size, utility of...
87%
zdnet.com
Updated:
2020-05-09 04:48:22
This 13.3-inch 2-in-1 (rotating screen) laptop is designed to provide knowledge workers with a high-quality mobile computing experience, starting with an 8th generation Intel processor. Dell also emphasises mobile security, with options for fingerprint re...
Good Copious security features, Good battery life, Ergonomic 360degree screen rotation, Highquality screen, MicroSD card reader, Mobile broadband option...
Bad On the heavy side for its class, Build quality could be better, Slightly cramped keyboard, Expensive...
Bottom line Dell's Latitude 7390 2-in-1 is an impressive 13.3-inch laptop. A high-quality, minimal-bezel screen with neat 360-degree rotation and impressive battery life all stand in its favour. There are plenty of configurable options for the security conscious, while mobile...
80%
windowscentral.com
Updated:
2020-05-09 04:48:22
Latitude 7390 convertible business laptop has been refreshed with eighth-generation Intel Core processors (CPU), a couple of Thunderbolt 3 ports, and some extra security features, but otherwise it remains mostly the same as its predecessor, the Latitude 7389...
Good Allday battery, Crisp touch display, Great performance, Speedy SSD...
Bad Prices rise quickly, Touchpad could be larger, Protruding power button on the side...
0%
Laptopmag.com
Updated:
2020-05-09 04:48:22
The first thing you'll notice about the Dell Latitude 7390 is its matte touch-screen display, with its thin bezels and vivid colors. You'll also be impressed by its long battery life and fast performance. However, the Latitude ($1,199 to start, $1,899 as...
Good Vivid matte touch screen, Fast performance, Long battery life...
Bad Low-travel keyboard, Poor speakers, Tired design, Fans run often, Poor entry level configurations...
Bottom line You should consider the Dell Latitude 7390 for strong performance and a long-lasting battery, but its low-travel keyboard and fans that run often should give you pause...
70%
Laptopmag.com
Updated:
2020-05-09 04:48:22
A modern 2-in-1 should be slim, portable, fast and flexible. A business 2-in-1 has even more demands: It should have an awesome keyboard, all-day battery life and a ton of security options. The Dell Latitude 7390 2-in-1 ($1,149 to start, $1,849 as tested)...
Good Strong performance, Vibrant display, Long battery life...
Bad Bland design, Cramped keyboard and touchpad, Should come with more storage at this price...
Bottom line The Dell Latitude 7390 2-in-1 has a lovely display, strong performance and long battery life, but it suffers from some usability issues...
70%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL Latitude 7390 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration