location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8751/19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8751/19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103541165
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:29:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.5 L
  • - Coffee beans, Ground coffee
  • - 2 cups 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1900 W
  • - Black
Long product name Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L :
The long product name of Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD8751/19, 1.5 l, 15 bar, 1900 W
More>>>
Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L:
The official description of Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Espresso
has never been so simple

Only Philips Saeco Intelia offers you the perfect Espresso experience. Intelligent and easy to clean

Perfect espresso
- Pre-brewing function for flavor enhancing
- Adjustable coffee strength and length

Grind your favorite coffee beans
- One touch espresso and long coffee
- Ceramic grinders for Aroma preserving

Easy to use
- Self explanatory color coded user interface
- Wide and bright LED display

Easy to clean and maintain
- Automatic cleaning and de-scaling
- Removable brewing group

Family friendly
- Energy efficient

Short summary description Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L:
This short summary of the Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8751/19, Espresso machine, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Black

Long summary description Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L:
This is an auto-generated long summary of Saeco HD8751/19 coffee maker Fully-auto Espresso machine 1.5 L based on the first three specs of the first five spec groups.

Saeco HD8751/19. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 2 cups, Built-in grinder. Power: 1900 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Capacity in cups *
2 cups
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
5
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans, Ground coffee
Calc-clean function
Yes
Self-cleaning
Yes
Filter compatibility
AquaClean
Cooking functions & programs
Multi beverage *
Yes
Cooking functions & programs
Number of programs
7
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte Macchiato making
Yes
Caffe Crema making
No
Hot milk making
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Touch
Built-in display *
Yes
Product colour *
Black
Cord length
0.8 m
Power
Power *
1900 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
256 mm
Depth
440 mm
Height
340 mm
Weight
8.9 kg