location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-10K0-1U1CQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248381 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charges your Apple iPhone or Samsung Galaxy wirelessly with no cable needed
  • - Includes USB-C and USB-A ports for charging 2 wired mobile devices at the same time
  • - LED glows blue during charging and turns red to indicate device is fully charged
  • - Charges your smartphone through its protective case to avoid the hassle of removing it
  • - Universally compatible with all Qi-certified smartphones and other devices
Warranty: 1-year limited
Long product name Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black :
The long product name of Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black
More>>>
Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black:
The official description of Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Cell Phone Charger Delivers up to 10W for Apple and Samsung Phones
Who wants to plug and unplug power cords when you just want to charge your cell phone? The UPB-10K0-1U1CQ makes charging more convenient by doing it wirelessly. Just place your Qi-certified device on the round charging pad. That’s all there is to it. This wireless phone charger even works through most protective phone cases up to 5 millimeters. Note: please remove any magnetic or metal objects from your phone or case before charging.

Compatible with Qi-Certified Cell Phones to Ensure a Safe, Flawless Charge
The UPB-10K0-1U1CQ works with all Qi smartphones from Apple, Sony, LG, Samsung and other popular brands. It protects your expensive device from overheating and overcharging that could lead to internal damage. An LED glows blue to indicate the charging process is underway. Another glows red to let you know your phone is at 100%.

Charges up to 2 Wired Mobile Devices at the Same Time or 1 Wirelessly for the Ultimate in Convenience
In addition to the wireless charging pad, this portable phone bank includes two charging ports that allow you to charge up to two wired devices simultaneously. The USB-A port supports a 5V 2A output for convenient charging. The USB-C port supports an output of 5V 3A and inputs of 5V 2A or 9V 1.1A. All devices are protected against short circuits, overheating, overcurrent, overvoltage and overcharging. Note: Both USB ports will be inoperable when wireless charging is enabled.

Thin Power Bank Is Ideal for Home, Office or On the Road
The portable wireless phone charger’s narrow design lets it fit comfortably on your desktop or bedside table for convenient charging. It also slips easily into a purse, briefcase or laptop bag to maintain battery power on the go. An included USB cable connects the power bank to an appropriate USB-A port on a computer or wall charger to keep it at top capacity.

Short summary description Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black:
This short summary of the Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black, 10000 mAh, Wireless charging, 10 W, Black

Long summary description Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black:
This is an auto-generated long summary of Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-10K0-1U1CQ Portable Wireless Charging Power Bank - 10,000 mAh, Qi Certified, Apple and Samsung Compatible, Black. Battery capacity: 10000 mAh. USB Type-A output ports: 1. Wireless charging. Total output power: 10 W. Product colour: Black

Design
Number of simultaneously connected devices (max) *
2
Product colour *
Black
Charger compatibility *
Universal
Shape
Rectangle
LED indicators
Yes
Certification
CE, FCC, REACH
Performance
Charging source *
USB
Battery capacity *
10000 mAh
Wireless charging
Yes
Fast charging *
No
Country of origin
China
Power
Total output power
10 W
Port 1 output current
2 A
Port 2 output current
3 A
Power protection features
Over current
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
1
Operational conditions
Operating temperature (T-T)
0 - 30 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 85%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
290 g
Packaging data
Package width
235 mm
Package depth
118.1 mm
Package height
46 mm
Package weight
390 g
Package type
Box
Packaging content
Cables included
USB Type-C to USB Type-A
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Master (outer) case width
260.1 mm
Master (outer) case length
255 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
4 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332248388
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
France 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)