location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8100DN Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HP3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8100DN Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120.000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name KYOCERA FS-C8100DN Colour 600 x 600 DPI A3 :
The long product name of KYOCERA FS-C8100DN Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C8100DN, 32/16ppm, 600 x 600 dpi, PowerPC 750GL / 800 MHz, IEEE 1284, USB 2.0
More>>>
KYOCERA FS-C8100DN Colour 600 x 600 DPI A3:
The official description of KYOCERA FS-C8100DN Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 32/16 pages per minute in A4/A3 colour and b/w
- Duplex and network connectivity as standard
- PCL 6, PCL 5c, PostScript 3 and PDF direct printing
- 100 department codes to track and control printer use
- Outstanding finishing options for flexibility and volumes
- Long-life components for outstanding reliability


Offering a unique range of paper handling and finishing options, the FS-C8100DN delivers a marked increase in productivity to your business. Letting you produce high quality colour leaflets, reports and other material, it works at high speed to ensure documents are always ready on time. And with Kyocera reliability, output performance stays consistently high.

Short summary description KYOCERA FS-C8100DN Colour 600 x 600 DPI A3:
This short summary of the KYOCERA FS-C8100DN Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C8100DN, Laser, Colour, 600 x 600 DPI, A3, 32 ppm, Duplex printing

Long summary description KYOCERA FS-C8100DN Colour 600 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA FS-C8100DN Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-C8100DN. Print technology: Laser, Colour. Maximum duty cycle: 120.000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
45 s
Time to first page (black, normal)
5.9 s
Time to first page (colour, normal)
7.9 s
Features
Maximum duty cycle *
120.000 pages per month
Printer fonts
Barcode, PCL, PostScript
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
4100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes
Non-ISO print media sizes
Folio, Letter
Media weight (tray 1)
60-105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
PowerPC 750GL
Processor frequency
800 MHz
Sound pressure level (printing)
53.7 dB
Sound power level (standby)
43.8 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
840 W
Power consumption (standby)
210 W
Power consumption (PowerSave)
15 W
Weight & dimensions
Weight
87 kg
Dimensions (WxDxH)
605 x 670 x 680 mm
Other features
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10/100Base-TX
Media weight (tray 2)
60-220g/m²
Emulations
PCL6/PCL5e/PCL5c, KPDL 3, KC-GL (HP-GL7550A)
Fonts included
Yes