location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3794C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292143683
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 10:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Shoulder camcorder 20.8 MP CMOS Black
  • - Memory card
  • - 6062 x 3432 pixels
  • - Built-in microphone
  • - HDMI DC-in jack XLR in
  • - Ethernet LAN
More>>>
Short summary description Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black:
This short summary of the Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C500 Mark II, 20.8 MP, CMOS, 1.75 kg, Black

Long summary description Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black:
This is an auto-generated long summary of Canon Cinema EOS C500 Mark II Handheld/Shoulder camcorder 20.8 MP CMOS Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C500 Mark II. Total megapixels: 20.8 MP, Sensor type: CMOS, Effective megapixels (movie): 18.69 MP. Lens mount interface: Canon EF, Image stabilizer type: Optical Image Stabilization (OIS). Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. ISO sensitivity: 100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, 102400, Gain adjustment range: -2 - 54 dB. White balance: Auto, Daylight

Image sensor
Total megapixels *
20.8 MP
Sensor type *
CMOS
Effective megapixels (movie)
18.69 MP
Lens system
Lens mount interface
Canon EF
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
Memory slots
2
Focusing
Face detection
Yes
Focus assist function
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, 102400
Gain adjustment range
-2 - 54 dB
White balance
White balance
Auto, Daylight
Shutter
Camera shutter speed
1/1 - 1/2000 s
Camera
Camcorder type *
Handheld/Shoulder camcorder
Image processor
DIGIC DV 7
Built-in ND filter
Yes
Remotely operated *
Yes
Design
Product colour *
Black
Design
LED indicators
Yes
Video
Maximum video resolution *
6062 x 3432 pixels
Video resolutions
6062 x 3432, 1920 x 1080, 2048 x 1080, 3840 x 2160, 4096 x 2160
Video formats supported
MXF, RAW, XF-AVC
Analog signal format system
PAL
Still image
Maximum image resolution *
1920 x 1080 pixels
Audio
PCM digital audio
24-bit/48 kHz
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HD-SDI output
Yes
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Ethernet LAN (RJ-45) ports
1
Headphone connectivity
3.5 mm
Network
Near Field Communication (NFC) *
No
Ethernet LAN
Yes
Weight & dimensions
Width
153 mm
Depth
168 mm
Height
148 mm
Weight *
1.75 kg
Brand Image Product code Product Stock Price from
Canon Cinema EOS C200 + CN-E 18-80mm T4.4 L IS Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black Canon Cinema EOS C200 + CN-E 18-80mm T4.4 L IS Handheld camcorder 9.84 MP CMOS 4K Ultra HD Black
(show image)
2215C022 C200 + CN-E 18-80mm T4.4 L IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black Canon Cinema EOS C700 FF PL Handheld camcorder CMOS Black
(show image)
3043C003 C700 FF PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black Canon Cinema EOS C700 EF FF Shoulder camcorder 18.69 MP CMOS 4K Ultra HD Black
(show image)
3042C003 C700 EF FF 0.00
(excl. VAT)
0 (incl. VAT)