location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew 15 Navy Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew 15 Navy Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A212AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850314049 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP Renew 15 Navy Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily grab your phone, tickets and other essentials through the quick access pocket.
  • - Easily glide through the airport when traveling with the reliable trolley strap.
  • - Keep your laptop and personal items safe with water-resistant material that’s designed to stay dry.
  • - Enjoy using 7 interior pockets that are designed to keep your essentials organized.
Warranty: One-year limited warranty.
Long product name HP Renew 15 Navy Backpack :
The long product name of HP Renew 15 Navy Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Renew 15 Navy Backpack
More>>>
HP Renew 15 Navy Backpack:
The official description of HP Renew 15 Navy Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with the environment in mind
Never compromise style for comfort with this beautifully crafted backpack designed from recycled plastic bottles.

Short summary description HP Renew 15 Navy Backpack:
This short summary of the HP Renew 15 Navy Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew 15 Navy Backpack, 39.6 cm (15.6"), Notebook compartment

Long summary description HP Renew 15 Navy Backpack:
This is an auto-generated long summary of HP Renew 15 Navy Backpack based on the first three specs of the first five spec groups.

HP Renew 15 Navy Backpack. Backpack type: Casual backpack, Product main colour: Navy, Coloration: Monochromatic. Width: 295 mm, Depth: 100 mm, Height: 435 mm. Package width: 295 mm, Package depth: 100 mm, Package height: 435 mm

Environment and laptop friendly

Look sharp in and out of the office with the beautifully crafted backpack designed from recycled plastic bottles.[1]

Comfortable. From here to anywhere.

Enjoy traveling comfortably with the backpack that’s equipped with padded shoulder straps and back panel.

Features
Backpack type *
Casual backpack
Product main colour *
Navy
Coloration
Monochromatic
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39.6 cm (15.6")
Weight & dimensions
Width *
295 mm
Depth *
100 mm
Weight & dimensions
Height *
435 mm
Weight
730 g
Packaging data
Quantity
1
Package width
295 mm
Package depth
100 mm
Package height
435 mm
Package weight
730 g
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Renew 15 Navy Backpack:
Disclaimer

Technical specification disclaimers