location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCS-0040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867159248
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 5 mm (1 / 5") 1.3 MP 1280 x 960 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Digital zoom: 16x
  • - Box Desk/Wall
  • - White
  • - 235 g
Warranty:
Long product name LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n :
The long product name of LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WCS-0040 Wireless 1.3-Megapixel Network Camera, 1/5" CMOS 1280 x 960, White
More>>>
LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n:
The official description of LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview
WCS-0040 is an easy-to-use network camera specifically designed for home security applications with a compact, stylish design. Equipped with a 1.3 Megapixel sensor enabling a resolution up to 1280x960, and supports IEEE802.11b/g/n Wireless connection. It provides H.264, MPEG-4 and MJPEG video compression, bi-directional audio, a web-based user interface with motion detection and alert features.

Multiple Video and Bi-directional Audio Compression
With enhanced H.264, MPEG-4 and MJPEG video compression, users can enjoy maximize image quality with a minimum bandwidth requirement. The WCS-0040 includes the popular G.726 audio compression standard for easy synchronizing with live video. The bi-directional audio communication allows to use the WCS-0040 10/100Mbps Network Camera as an intercom.

Motion Detection & E-mail Alerts
Users can set up 4 motion-detection regions with the WCS-0040, each with adjustable size and sensitivity. When motion is detected at the specified regions, the system can send an E-mail alert or send captured images via FTP upload to a designated storage server.

Bundled LevelOne IP CamSecure up to 64 channels
The WCS-0040 10/100Mbps Network Camera comes bundled with the LevelOne IP CamSecure Surveillance Software. It allows users to monitor the cameras up to 64 channels simultaneously.

Short summary description LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n:
This short summary of the LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n, IP security camera, Indoor, Wired & Wireless, Internal & external, 2 dBi, Auto

Long summary description LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n:
This is an auto-generated long summary of LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n based on the first three specs of the first five spec groups.

LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Wall, Product colour: White, Form factor: Box. Minimum illumination: 3 lx, Lens viewing angle, horizontal: 50.5°, Lens viewing angle, vertical: 39.1°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 16x, Fixed focal length: 2 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired & Wireless
PTZ control
No
Antenna type
Internal & external
Antennas quantity
2
Antenna gain level (max)
2 dBi
Detachable antenna(s)
Yes
Light exposure modes
Auto
Certification
CE, FCC
Design
Form factor *
Box
Mounting type *
Desk/Wall
Product colour *
White
LED indicators
Activity, Network, Power, WPS
Country of origin
Taiwan
Camera
Minimum illumination
3 lx
Lens viewing angle, horizontal
50.5°
Lens viewing angle, vertical
39.1°
White balance
Auto
Image sensor
Optical sensor size
25.4 / 5 mm (1 / 5")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
16x
Fixed focal length
2 mm
Night vision
Night vision *
No
Video
Maximum resolution *
1280 x 960 pixels
Total megapixels *
1.3 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG, MPEG4
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 960
Frame rate
30 fps
Automatic gain control
Yes
Image quality adjustment
Sharpness
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Audio system
2-way
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Supported network protocols
TCP/IP, HTTP, HTTPS, DHCP, SMTP, FTP, UPnP, DDNS, NTP, RTP, RTCP, RTSP, SMB
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Flash memory
8 MB
Internal memory
128 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Security
Password protection type
User
IP address filtering
Yes
Security algorithms
WEP, WPA-PSK, WPA2-PSK
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Web-based management
Yes
WPS push button
Yes
Power
Power consumption (max)
8 W
DC output voltage
12
DC output current
1 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
114.3 mm
Depth
41.4 mm
Height
141.6 mm
Weight
235 g
Packaging content
AC adapter included
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)