location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5250DN/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102KV3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 667 MHz
Warranty: 3 Years
Long product name KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5250DN, ECOSYS Colour, Laser, Duplex, 9600x600dpi, 26ppm, 500-sheet, LGL/A4, USB 2.0, Fast Ethernet, 256MB, 428W, 30.2kg, Grey/White + KYOLife 3 Years
More>>>
KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4:
The official description of KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FS-C5250DN
The FS-C5250DN is designed to support office workgroups who demand professional, office colour printing solutions. Built with Kyocera’s exceptionally reliable long-life components, this compact printer not only reduces downtime, it saves office space as well. This high-quality colour device impresses with reduced power consumption, low noise emissions and fast print speeds, making it a welcome member of your team. The FS-C5250DN is an excellent colour printer, both for the environment and also for your budget.

High flexibility – with up to 5 paper trays this device can be configured to handle multiple paper types and sizes in order to meet your every need.

The integrated 100 department codes enable sophisticated access control and access restrictions.

- Up to 26 pages per minute in A4 in colour and b/w;
- Up to 9,600 dpi printing quality with multibit technology;
- Standard duplex unit for double-sided printing;
- 500-sheet universal cassette, also for A6 format;
- Up to 5 paper feeders for very flexible media support;
- Network connectivity with integrated security functions;
- Low noise printing, no noise in sleep mode;
- Exceptionally low printing costs in its class.

Short summary description KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5250DN/KL3, Laser, Colour, 9600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5250DN/KL3. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing

Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10.5 s
Economical printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Recommended duty cycle
10000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Media weight (tray 1)
60 - 163 g/m2
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Management protocols
SNMP
Performance
Internal memory *
256 MB
Maximum internal memory
1250 MB
Memory type
DDR2
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
667 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
428 W
Power consumption (standby)
58 W
Weight & dimensions
Weight
30.2 kg
Dimensions (WxDxH)
390 x 523 x 397 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Standard media sizes
140 x 210 mm - 216 x 356 mm 105 x 148 mm - 216 x 356 mm 70 x 138 mm - 216 x 356 mm
Power requirements
220 - 240V, 50/60Hz
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Toner cartridge
TK-590C, TK-590M, TK-590Y, TK-590K
Safety
GS, TÜV, CE
Compatible operating systems
Mac OS X v10.2+ Windows Linux Unix
Emulations
PCL 6 (5c, XL), KPDL 3 (PostScript 3), XPS, PDF
Fonts included
Yes
Stand-by LED
Yes
Media thickness
0.11 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-24 02:50:05
Uk has collected 7 expert reviews for KYOCERA FS-C5250DN/KL3 Colour 9600 x 600 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-24 02:50:02
The Kyocera Mita FS-C5250DN is a slightly faster version of the Kyocera Mita FS-C5150DN workgroup printer we reviewed last year. In terms of appearance, the FS-C5250DN and FS-C5150DN are very similar. The FS-C5250DN is a truly meaty workgroup printer...
Bottom line With superb running costs and searing speed, the Kyocera Mita FS-C5250DN is quite a model. Only its slightly disappointing colour photo printing makes us stop short of giving it a huge recommendation...
90%
alphr.com
Updated:
2013-08-24 02:50:02
The Kyocera FS-C5250DN is a fairly big printer and quite heavy too. Because of this it's better suited to a shared location than an individual classroom, where if the size didn't put you off, the noise certainly would. The initial purchase cost is also qu...
Bottom line Not the cheapest here, but the Kyocera's budget running costs make it an excellent buy...
83%
alphr.com
Updated:
2013-08-24 02:50:04
Kyocera's laser printers have always held a big advantage over the competition thanks to their unique ceramic drum. It's claimed to be 10-15 times harder than the more prevalent organic photo conductor drums, and is therefore capable of lasting the life o...
Bottom line A great choice for busy workgroups with a high colour output, as running costs are the lowest in town...
83%
trustedreviews.com
Updated:
2013-08-24 02:50:04
Colour laser printers for workgroup use are available from most of the major manufacturers, but Kyocera Mita has the advantage of very low running costs, thanks to its lifetime consumables – all you have to add is toner. The FS-C5250DN also enjoys a good...
Good Good print speeds for class, Easy access to toner cartridges, Infrequent maintenance needed...
Bad Controls could be more straightforward, Sleep mode delay too short, Eco-mode print no quicker than normal mode...
80%
buyerslab.com
Updated:
2014-10-10 09:22:41
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
Brand Image Product code Product Stock Price from
KYOCERA FS-C5250DN Colour 9600 x 600 DPI A4 KYOCERA FS-C5250DN Colour 9600 x 600 DPI A4
(show image)
1102KV3NL0 FS-C5250DN 0.00
(excl. VAT)
0 (incl. VAT)