location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5150DN Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5150DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102KT3NL0 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5150DN Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 256 MB 667 MHz
Long product name KYOCERA FS-C5150DN Colour 600 x 600 DPI A4 :
The long product name of KYOCERA FS-C5150DN Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C5150DN/KL3, ECOSYS Colour, Laser, Duplex, 9600x600dpi, 21ppm, 250-sheet, LGL/A4, USB 2.0, Fast Ethernet, 256MB, 360W, 29.3kg
More>>>
KYOCERA FS-C5150DN Colour 600 x 600 DPI A4:
The official description of KYOCERA FS-C5150DN Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incorporating the benefits of Kyocera's unique ECOSYS technology the FS-C5150DN is an exceptional choice for offices where you always wanted colour printing but still need a cost effective solution. Kyocera’s long life consumables and low energy use make real savings for energy and printing costs a reality.
With a quick 23 pages per minute in colour or black, the FS-C5150DN will deliver high quality images and text to your important office documents. Kyocera’s innovative ECOSYS technology will also help reduce downtime with our long-life consumables. Standard Networking allows you to share the printer effectively and standard 2-sided duplex printing saves paper. You even have the flexibility for printing on heavy or coated paper stocks. Now you can make the move to fast and great quality colour document output; also knowing you have an optimal solution for cost savings and for the environment.

Short summary description KYOCERA FS-C5150DN Colour 600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5150DN Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5150DN, Laser, Colour, 600 x 600 DPI, A4, 23 ppm, Duplex printing

Long summary description KYOCERA FS-C5150DN Colour 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5150DN Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5150DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Photo paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Letterhead, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Memory slots
1
Memory type
DDR
Processor model
PowerPC 464
Processor frequency
667 MHz
Sound power level (standby)
50 dB
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Weight
29.3 kg
Dimensions (WxDxH)
391 x 523 x 371 mm
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 10:01:47
Uk has collected 11 expert reviews for KYOCERA FS-C5150DN Colour 600 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2011-11-13 10:01:45
Very much the quintessential workgroup printer, only slightly disappointing performance prevents the Kyocera from being a real contender for the top placing in this group. It’s something of a heavyweight, weighing in at an eye-watering 35kg. It has a h...
Good Strong potential paper-handling capabilities make it ideal for a busy office; 1,300-sheet capacity; joint-lowest running costs of those on test...
Bad Promises more on paper than it delivers; not as attractive an option as the Canon, Epson or Xerox...
Bottom line The Kyocera isn't the fastest to get started though, and our two-page PDF took 17 seconds to print. In text terms, the Kyocera matches the Canon to offer the joint-lowest running costs here at 1.4p per page. Colour is a little more expensive at 8.6p per p...
80%
techadvisor.co.uk
Updated:
2011-11-13 10:01:47
Product Code: 0632983017166, 5052180197310, 93584454 Very much the quintessential workgroup printer, the Kyocera Mita FS-C5150DN is an impressive colour laser that's only let down by slightly disappointing performance. On size alone, the Kyocera FS-C...
Bottom line Overall, the Kyocera FS-C5150DN promised slightly more on paper then it did in reality. If you might want to take advantage of its high paper handling potential then this is a strong contender. In its standard form, though, it isn't quite as good as t...
80%
expertreviews.co.uk
Updated:
2012-04-14 05:16:30
Kyocera's FS-C5150DN is a heavy duty printer that’s designed to handle the high page yields required by small-to-medium businesses. Unlike many of its rivals, Kyocera doesn’t quote one-time maximum monthly duty cycle figures, and instead recommends a m...
Bottom line Its colour prints are slow and lack a glossy sheen, but the FS-C5150DN is great value...
80%
macworld.co.uk
Updated:
2013-06-15 07:04:22
It’s not the fastest printer, but Kyocera’s FS-C5150DN is competitively priced and offers attractive running costs for both mono and colour printing. Like the Epson C3900DN, the FS-C5150DN has been around for a while now, and has dropped from its orig...
Good Low purchase price; competitively priced toner cartridges...
Bad No Wi-Fi or AirPrint; colour printing is relatively slow...
Bottom line If you need to print lots of colour documents every day then the FS-C5150DN may not be fast enough for you. However, its competitive running costs ensure that it is still a good choice for any business that needs a high-quality printer that will help them...
80%
trustedreviews.com
Updated:
2013-06-15 07:04:22
Kyocera Mita's FS-C5150DN is not the only laser printer you can get for around £200. However, it's one of the few that can print nearly 20 pages per minute, has full duplex print, a front panel USB port and a lot of expansion potential. It's designed for...
Good Front panel USB port, 250 + 50-sheet multipurpose tray, Comparatively low running costs...
Bad Toner set is more expensive than printer, Bigger LCD would help USB print, Default sleep mode a bit quick...
Bottom line Kyocera Mita rates the FS-C5150DN at 21ppm printing both black and colour. While we didn't get to that speed, we got reasonably close. Our five-page black text test gave 12ppm, which is a good speed for this class of printer, but when we ran the 20-page t...
90%
Brand Image Product code Product Stock Price from
KYOCERA FS-C5150DN/KL3 Colour 9600 x 600 DPI A4 KYOCERA FS-C5150DN/KL3 Colour 9600 x 600 DPI A4
(show image)
870B61102KT3NL0 FS-C5150DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)