Intel logo

Intel Celeron BX80532RC2100B processor 2.1 GHz 0.128 MB L2 Box

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48462
Info modified on:
14 Mar 2024, 19:44:46
Long product name Intel Celeron BX80532RC2100B processor 2.1 GHz 0.128 MB L2 Box:

Intel® Celeron® Processor 2.10 GHz, 128K Cache, 400 MHz FSB

Short summary description Intel Celeron BX80532RC2100B processor 2.1 GHz 0.128 MB L2 Box:

Intel Celeron BX80532RC2100B, Intel® Celeron®, Socket 478, 130 nm, Intel, 2.1 GHz, 32-bit

Long summary description Intel Celeron BX80532RC2100B processor 2.1 GHz 0.128 MB L2 Box:

Intel Celeron BX80532RC2100B. Processor family: Intel® Celeron®, Processor socket: Socket 478, Processor lithography: 130 nm. Market segment: Desktop, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Package type: Retail box. Processor package size: 35mm x 35mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.