location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5x E462DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S0812X5
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 151 sheets
  • - Internal memory: 64 MB 466 MHz
Warranty: 1 Year
Long product name Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E460dtn, 38 ppm, 1200 x 1200 dpi, 64 MB, Pack of 5
More>>>
Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4:
The official description of Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your productivity up and costs way down with the Lexmark E462dtn . Network-ready with an intuitive display, these compact monochrome laser printers offer effortless operation, confidential printing, advanced security and management tools, in addition to practical ways to lower your running costs, like integrated duplex printing and Lexmark Extra High Yield Toner Cartridges. There is even a wireless model so you can print with true wireless freedom! A great value for small and medium workgroups with big workloads and high expectations. Powerfully simple!

- Tremendous value, with best-in-series standard capacity and cartridge yield.
- Fast! Up to 38 ppm print speed.
- Built-in duplex printing reduces paper waste and cost.
- User-friendly 4-line operator panel with numeric pad.
- Network-ready.
- Standard input capacity: 550 sheets.
- 18,000*-page Extra High Yield Toner Cartridge available.
- Recommended monthly volume: 1,500 to 10,000 pages.

Short summary description Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 5x E462DTN, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark 5x E462DTN. Print technology: Laser, Colour. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
10000
Page description languages *
PPDS
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
151 sheets
Maximum input capacity
550 sheets
Maximum output capacity
151 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Network
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
64 MB
Maximum internal memory
562 MB
Processor frequency
466 MHz
Sound pressure level (printing)
53 dB
Design
Certification
FCC B, UL 60950-1 3, U.S. FDA, IEC 320-1, CSA, ICES B, CE B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick B, CCC B, BSMI B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Operating temperature (T-T)
60 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.6 kg
Dimensions (WxDxH)
406 x 369.5 x 347 mm
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
Emulations
PostScript 3, PCL 5e, PCL 6
Stand-by LED
Yes
Package dimensions (WxDxH)
460 x 420 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:27:33
Uk has collected 1 expert review for Lexmark 5x E462DTN Colour 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-01-04 01:27:33
If you glance over a list of Lexmark printers, or have seen my review of the Editors' Choice Lexmark T650n ($749 direct, ) the first thing you might wonder when you see the Lexmark E462dtn ($749 direct) is why Lexmark is selling two monochrome laser...
Good Fast. Reasonably high paper capacity for a small office or workgroup. Duplexes. Low cost per page.
Bad Slightly sub-par text for a mono laser. No paper handling options.
Bottom line The Lexmark E462dtn offers impressive speed and ample paper handling for a small to medium-size office or workgroup, but lacks paper handling options for heavy-duty printing...
80%