i-tec logo

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23570
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:
  • - Connect your notebook, tablet or smartphone to additional monitors and your favourite hardware via a single USB-C or Thunderbolt 3 port
  • - Supports all devices with the USB-C interface with “DisplayPort Alternate Mode” and „Power Delivery”, or Thunderbolt 3 port
  • - 1x HDMI and 1x DisplayPort video output supporting 4K Ultra HD resolution (3840 x 2160 px. @30 Hz.) for a single monitor, or max. 1920 x 1200 px. @60Hz for dual display supported by Multi-Stream Transport (MST) technology
  • - 1x USB-C 3.1 with transfer rate up to 5 Gbps
  • - 3x USB-A 3.0 ports for connecting all existing hardware and accessories, including 1x Fast Charge port. USB-A ports are compatible with USB 3.1 and backward compatible with USB 2.0 devices
  • - USB-C port for connection of docking station to laptop or tablet with Power Delivery (profile 4 max. 60W) for charging notebooks or tablets that support Power Delivery technology
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10/100/1000 Mbps speeds
  • - Combined 3.5 mm audio input / output
  • - Ideal for graphic designers, financial officers, gamers and other users working with more than one monitor simultaneously using the “Mirror” or “Extend” modes
  • - On / Off switch allows quick and easy reset of the docking station
  • - Supports 16/32-bit colour
  • - Supports Windows 10 32/64bit, Mac OS X, Chrome OS and Android 6
  • - Cross-brand and cross-platform compatibility
Warranty:
2 years
Long product name i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:

USB-C Dual Display MST Docking Station + Power Delivery 60W

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:

Enhance your notebook, tablet or smartphone, utilising the full potential of USB-C connectivity. This Thunderbolt 3 compatible USB-C dual monitor docking station, featuring MST technology, allows the simultaneous transfer of power, data and video. USB-C Power Delivery enables the user to power and charge a notebook, tablet or smartphone via a single USB-C or Thunderbolt 3 port (up to max. 60W).

The unit is equipped with two graphic outputs, HDMI and DisplayPort, supporting a single 4K Ultra HD monitor (3840 x 2160 px.) or dual monitors (1920 x 1200 @ 60Hz), as well as a USB-C 3.1 port, which can carry HDMI and DisplayPort video signals. In addition, you can find a USB-C Power Delivery port, 3x USB-A 3.0 ports (incl. 1x fast charge port), 3.5 mm audio input / output jack and a Gigabit Ethernet RJ45 port, making this docking station ideal for transforming your notebook, tablet or smartphone into a powerful workstation. The connection of multiple monitors is known to increase productivity, as it is no longer necessary to spend time flicking between different programs and applications.

i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. The unit is extremely compact, perfect for use at home or in the office. Connection of all hardware through a single device, via one USB-C port, helps to keep your workspace clean, tidy, and free from unwanted cables.

This docking station is suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Acer Switch Alpha 13, Dell XPS 13, HP Elitebook Folio G1 and ASUS UX390UAK, as well as other devices with USB-C connectivity.

- Apple notebooks can be only be connected to a single monitor. Mac OS does not support MST. Dual display transmission is supported by Thunderbolt3 docking stations. - Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations.
- Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery.

Short summary description i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 60 W, 3.5 mm, USB Type-C, 10,100,1000 Mbit/s

Long summary description i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 2 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Other operating systems supported: Android

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.