APC logo

APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet

Data-sheet quality:
created/standardized by Icecat
Product views:
216507
Info modified on:
15 Oct 2024, 18:51:46
Warranty:
1 year repair or replace
Long product name APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet:

Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet

APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet:

APC Easy Basic Rack PDU EPDU1016B is Easy-to-install and easy-to-use PDU, making rack power distribution easy. This offers more than a power strip for server rack and network rack solutions. This is horizontal rack mountable PDU in ultra light weight upto 50% weight reduction with Aluminum housing. EPDU1016B has IEC-320 C20 200-240V type inlet and eight IEC C13 type outlet sockets. This can operate from -5° to +45°C temperation range and comes with 1 year of standard warranty. The packaging includes cable, installation guide, user manual and rack mounting brackets for quick and easy mounting inside the rack. Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 17.3kW using a single branch whip. Saves time and money during installation by using one branch whip and standard connections.

Short summary description APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet:

APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet, Basic, 1U, Single-phase, Horizontal, Aluminium, Black

Long summary description APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet:

APC Easy Rack PDU, Basic, 1U, 1 Phase, 3.7kW, 230V, 16A, 8 x C13 outlets, IEC60320 C20 inlet. PDU types: Basic, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Cable length: 2.5 m, Certification: CE, TUV. Nominal input voltage: 200/208/230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 482 mm, Depth: 44 mm, Height: 44 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.