HP logo

HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122965
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
  • - FreeDOS
  • - Intel Pentium Silver J5005 (4MB Cache, 1.5GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Long product name HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

Intel Pentium Silver J5005 (4MB Cache, 1.5GHz), 4GB DDR4-SDRAM, 500GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 605, LAN, WLAN, Bluetooth, HP Privacy HD, FreeDOS

HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

HP 22 -c0008nh, 54.6 cm (21.5"), Full HD, Intel® Pentium® Silver, 4 GB, 500 GB, FreeDOS

Long summary description HP 22 -c0008nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:

HP 22 -c0008nh. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium® Silver, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.