location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
22
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0172nh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6AW47EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905646227 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Pentium Silver J5005 (4MB Cache, 1.5GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Long product name HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black :
The long product name of HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Silver J5005 (4MB Cache, 1.5GHz), 4GB DDR4-SDRAM, 500GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 605, LAN, WLAN, Bluetooth, HP Privacy HD, FreeDOS
More>>>
HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
The official description of HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
This short summary of the HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22 -c0172nh, 54.6 cm (21.5"), Full HD, Intel® Pentium® Silver, 4 GB, 500 GB, FreeDOS

Long summary description HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP 22 -c0172nh Intel® Pentium® Silver J5005 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP 22 -c0172nh. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium® Silver, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
J5005
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
1.5 GHz
Processor cache
4 MB
Processor cache type
L3
Thermal Design Power (TDP)
10 W
PCI Express slots version
2.0
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Stepping
B0
Processor codename
Gemini Lake
Maximum number of PCI Express lanes
6
PCI Express configurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Processor code
SR3S3
Tjunction
105 °C
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 605
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
800 MHz
On-board graphics card dynamic frequency (max)
800 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3184
Number of execution units
18
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128984
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Privacy HD
Power
AC adapter power
65 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
490.3 mm
Depth (with stand)
204.1 mm
Height (with stand)
390.7 mm
Weight (with stand)
5.39 kg
Package width
598 mm
Package depth
248 mm
Package height
483 mm
Package weight
7.76 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Country Distributor
United Arab Emirates 1 distributor(s)