location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L26A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182487525 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:27:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Mar 2023
Product end of life date
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing :
The long product name of HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M553x
More>>>
HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
The official description of HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed and colour are the perfect pair for your business. That’s why this energy-efficient printer and Original HP Toner cartridges with JetIntelligence combine to produce vibrant, professional-quality documents right when employees need them.

Short summary description HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
This short summary of the HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing, Laser, Colour, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
This is an auto-generated long summary of HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Network ready. Product colour: Grey

Enjoy high-speed performance, right when you need it.

Print from sleep mode in as fast as 9 seconds.[1] Get two-sided prints as quickly as one – up to 40 ipm.[2]
This printer uses exceptionally low amounts of energy – thanks to smart media-sensing and toner technology.[3]
Equip employees to fly through tasks with the adjustable 10.9 cm (4.3-inch) colour touchscreen.
Consistently print high-quality documents across a variety of media – including A5 – with automatic media sensing.

Keep your printer fleet simple, protected and streamlined.

Centralise control of your print environment with HP Web Jetadmin[4] – and help build business efficiency.
Protect sensitive data with embedded or optional features, including HP JetAdvantage Security Solutions.[5]
Easily develop, deploy and add on HP and third-party solutions. Choose the optional 1 GB memory upgrade.[6]

Print whenever business demands.

Enable wireless direct printing in the office – from mobile devices – without accessing the network.[7]
Print with just a touch of your NFC-enabled mobile device to this printer – no network needed.[8]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[9]

Get more pages, performance and protection.

Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.[10]
Count on professional quality at fast speeds – HP ColorSphere 3 toner works best with your HP printer.
Help ensure the authentic HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled cartridges. Replace them with optional high-yield cartridges.[11]

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, draft quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
7 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
2000 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
HP segment
Enterprise
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
2550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
617 W
Power consumption (standby)
3.95 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
458 mm
Depth
479 mm
Height
581 mm
Weight
33.4 kg
Packaging data
Package width
750 mm
Package depth
600 mm
Package height
598 mm
Package weight
38.6 kg
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M553x, Print, Front-facing USB printing; Two-sided printing:
Disclaimer

Technical specification disclaimers