HP logo

HP 305XL High Yield Tri-color Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2068162
Info modified on:
15 Oct 2024, 00:05:18
Bullet Points HP 305XL High Yield Tri-color Original Ink Cartridge:
  • - HP 305XL High Yield Original Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 305 ink cartridges work with: HP DeskJet 2300, 2700, 2700e, 2730, 2810e, 2820e, 2821e, 2822e, 2823e, 4100, 4100e, 4134, 4210e, 4220e, 4222e, 4230e; HP ENVY 6000e; HP Envy 6000e, 6010, 6020, 6022, 6030, 6032, 6400e, 6420, 6420e, 6422, 6430, 6432
  • - 1 Cyan (~200 pages), 1 Magenta (~200 pages), 1 Yellow (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.
  • - Depend on HP 305XL High Yield Original Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: HP 305XL High Yield Tri-color Original Ink Cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 305XL High Yield Tri-color Original Ink Cartridge:

305XL High Yield Tri-color Original Ink Cartridge

HP 305XL High Yield Tri-color Original Ink Cartridge:

Ideal for households, micro-businesses, and small offices printing a variety of everyday colour documents and photos.

Print high-quality documents with Original HP ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 305XL High Yield Tri-color Original Ink Cartridge:

HP 305XL High Yield Tri-color Original Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), Multi pack

Long summary description HP 305XL High Yield Tri-color Original Ink Cartridge:

HP 305XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 200 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.