location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T05B340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05B340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680651
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2022 08:27:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Supply type: Single pack
  • - Extra (Super) High Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta :
The long product name of Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-C879R Magenta XXL Ink Supply Unit
More>>>
Short summary description Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta:
This short summary of the Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T05B340, Extra (Super) High Yield, Magenta, 1 pc(s), Single pack

Long summary description Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta:
This is an auto-generated long summary of Epson C13T05B340 ink cartridge 1 pc(s) Original Extra (Super) High Yield Magenta based on the first three specs of the first five spec groups.

Epson C13T05B340. Cartridge capacity: Extra (Super) High Yield, Supply type: Single pack, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
WorkForce Pro WF-C879RDWF Series WorkForce Pro WF-C879RDWF WorkForce Pro WF-C879RDTWFC WorkForce Pro WF-C879RDTWF WorkForce Pro WF-C879RD3TWFC
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Printing colours *
Magenta
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
Japan
Packaging data
Package width
143 mm
Package depth
424 mm
Package height
40 mm
Package weight
730 g
Logistics data
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946681122
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)