location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Gold Privacy Filter for 13.3" Widescreen Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Privacy Filter for 13.3" Widescreen Laptop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100049972 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0809302058272 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points 3M Gold Privacy Filter for 13.3" Widescreen Laptop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outside the 60-degree viewing angle, the filter projects a vibrant gold shield of world-class effective privacy
  • - Gold, glossy finish for incredible clarity--nearly 20% more clarity than standard 3M™ Black Privacy Filters
  • - Proprietary gold effect provides premium privacy with a glossy finish
  • - Reduces 35% of blue light transmission from the display
  • - Provides a beautiful high-contrast, high-resolution quality you expect
  • - Perfectly suited for most of today’s high-resolution laptop devices and screen types
  • - Reversible between vibrant gold and a glossy black screen
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
Warranty: Limited 1-year warranty
Long product name 3M Gold Privacy Filter for 13.3" Widescreen Laptop :
The long product name of 3M Gold Privacy Filter for 13.3" Widescreen Laptop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M Gold Privacy Filter for 13.3" Widescreen Laptop (GF133W9B)
More>>>
3M Gold Privacy Filter for 13.3" Widescreen Laptop:
The official description of 3M Gold Privacy Filter for 13.3" Widescreen Laptop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M™ Gold Privacy Filters for laptops boast nearly a 20% higher clarity than 3M™ Black Privacy Filters. Visual hackers with side views see a vibrant gold shield of world-class privacy, but you get a gold, glossy finish for incredible clarity and a beautiful high-contrast, high-resolution visual experience. Perfect for today's high-resolution laptops, this style statement is reversible between vivid gold and glossy black. From 3M, a leader in clarity for privacy filters.

Short summary description 3M Gold Privacy Filter for 13.3" Widescreen Laptop:
This short summary of the 3M Gold Privacy Filter for 13.3" Widescreen Laptop data-sheet is auto-generated and uses the product title and the first six key specs.

3M Gold Privacy Filter for 13.3" Widescreen Laptop, 33.8 cm (13.3"), 16:9, Laptop, Frameless display privacy filter

Long summary description 3M Gold Privacy Filter for 13.3" Widescreen Laptop:
This is an auto-generated long summary of 3M Gold Privacy Filter for 13.3" Widescreen Laptop based on the first three specs of the first five spec groups.

3M Gold Privacy Filter for 13.3" Widescreen Laptop. Maximum screen size: 33.8 cm (13.3"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Maximum screen size *
33.8 cm (13.3")
Suitable for *
Laptop
Type *
Frameless display privacy filter
Screen size HxW
166 x 294 mm
Filter colour
Gold
Product colour
Gold, Translucent
Features
Display types supported *
LCD
Aspect ratio
16:9
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Widescreen
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Attachment strip
Easy to remove
Yes
Weight & dimensions
Width (imperial)
25.4 cm (10")
Weight & dimensions
Height (imperial)
38.7 cm (15.2")
Packaging data
Package width
254 mm
Package depth
3 mm
Package height
387 mm
Package weight
142.8 g
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Pallet gross width
10.7 cm
Pallet gross length
12.2 cm
Pallet gross height
13.3 cm
Pallet gross weight
442 kg
Products per pallet
2400 pc(s)
Shipping (inner) case width
2.65 cm
Shipping (inner) case length
3.98 cm
Shipping (inner) case height
3.02 mm
Shipping (inner) case gross weight
888.72 g
Products per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128797193
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 01:15:38
Uk has collected 2 expert reviews for 3M Gold Privacy Filter for 13.3" Widescreen Laptop but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
OCModShop
Updated:
2016-12-27 11:22:24
When I start my morning commute, the bus is empty and I have enough privacy to catch up on “Game of Thrones”. Soon I become surrounded by grandmas, little children, and those that I can only assume have been court-ordered to not watch a fantasy TV series...
0%
the-gadgeteer.com
Updated:
2016-12-27 11:22:24
Do you love sipping lattes at a coffee shop while writing the next best-selling thriller, crunching numbers, or surfing TMZ while looking like you are doing something more important? In a public place your screen is not always your private space. This...
Good increased clarity and protection versus a black out filter...
Bad heavy reflection, sizing issues for Macs...
0%
Brand Image Product code Product Stock Price from
3M Black Privacy Filter for Notebooks PF15.6W 3M Black Privacy Filter for Notebooks PF15.6W
(show image)
98044049264 Black Privacy Filter for Notebooks PF15.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for Notebooks BSF43.9W 3M Privacy Filter for Notebooks BSF43.9W
(show image)
98044049272 Privacy Filter for Notebooks BSF43.9W 0.00
(excl. VAT)
0 (incl. VAT)
3M Privacy Filter for Notebooks BS33.8W9 3M Privacy Filter for Notebooks BS33.8W9
(show image)
98044050528 Privacy Filter for Notebooks BS33.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M Black Privacy Filter for Notebooks PF10.1W 3M Black Privacy Filter for Notebooks PF10.1W
(show image)
98044049223 Black Privacy Filter for Notebooks PF10.1W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS29.5W9 29.5 cm (11.6") Laptop 3M BS29.5W9 29.5 cm (11.6") Laptop
(show image)
98044050510 BS29.5W9 0.00
(excl. VAT)
0 (incl. VAT)
3M Black Privacy Filter for Notebooks PF14.0W 3M Black Privacy Filter for Notebooks PF14.0W
(show image)
98044049256 Black Privacy Filter for Notebooks PF14.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1 Notebook Privacy Filter 3M PF14.1 Notebook Privacy Filter
(show image)
98044006546 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF14.1 Notebook Privacy Filter 3M PF14.1 Notebook Privacy Filter
(show image)
98044006561 PF14.1 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M PF13.3 Notebook Privacy Filter 3M PF13.3 Notebook Privacy Filter
(show image)
98044006553 PF13.3 Notebook Privacy Filter 0.00
(excl. VAT)
0 (incl. VAT)
3M Black Privacy Filter for Notebooks PF14.1W 3M Black Privacy Filter for Notebooks PF14.1W
(show image)
98044043655 Black Privacy Filter for Notebooks PF14.1W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)