location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Bluetooth Headset WEP-410 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset WEP-410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWEP410EBEC show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Bluetooth Headset WEP-410 Wireless Black:
This short summary of the Samsung Bluetooth Headset WEP-410 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Bluetooth Headset WEP-410, Wireless, 7.4 g, Headset, Black

Long summary description Samsung Bluetooth Headset WEP-410 Wireless Black:
This is an auto-generated long summary of Samsung Bluetooth Headset WEP-410 Wireless Black based on the first three specs of the first five spec groups.

Samsung Bluetooth Headset WEP-410. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 7.4 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
Wireless range
10 m
Battery
Talk time
4 h
Standby time
70 h
Weight & dimensions
Weight
7.4 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:05:57
Uk has collected 3 expert reviews for Samsung Bluetooth Headset WEP-410 Wireless Black and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
mobileburn.com
Updated:
2011-10-04 03:05:54
Samsung WEP410Weight7.4g (0.26oz)Body Size55mm x 15mm x 16mm2.2" x .6" x .6"Talk Timeup to 4 hoursStandby Timeup to 3 daysEar LoopIn-earLeft/Right Ear?BothLEDs1, blue/redPairingsMultipleHeadset SoundDreadfulMic SoundPaltryInc...
0%