HP logo

HP DeskJet 2320 All-in-One Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233853
Info modified on:
14 Oct 2024, 12:22:22
Bullet Points HP DeskJet 2320 All-in-One Printer:
  • - Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 7.5 ppm (black) and 5.5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty:
One-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP DeskJet 2320 All-in-One Printer:

DeskJet 2320 All-in-One Printer

HP DeskJet 2320 All-in-One Printer:

Plug and print, scan, and copy The simple way to get the essentials. With seamless setup from PC and dependable printing, you can handle your everyday printing, scanning, and copying needs with an affordable printer. Use HP Smart app for a simple setup, and you're ready to go.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DeskJet 2320 All-in-One Printer:

HP DeskJet 2320 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 2320 All-in-One Printer:

HP DeskJet 2320 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP DeskJet 2320 All-in-One Printer 7WN42B:
[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[2] Based on 2019Q1 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2019Q1 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[3] USB cable not included; purchase separately.
[4] Compared with standard-fill Original HP ink cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://hp.com/go/learnaboutsupplies.
[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting. Certain features/software are available in English language only. Internet access required and must be purchased separately.
[2] Based on 2019Q1 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2019Q1 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[3] USB cable not included; purchase separately.
[4] Compared with standard-fill Original HP ink cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://hp.com/go/learnaboutsupplies.
Technical specification disclaimers
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Speed specifications have been updated to reflect current industry testing methods.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
For more information about page yields for replacement cartridges see http://www.hp.com/go/learnaboutsupplies; For setup cartridges click on the Setup supplies link on the same page.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.