location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
276X3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184384749
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 276X3 user manual (27.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 WVA
  • - 8GB DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8365U (1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 WVA, Intel UHD Graphics 620, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redesigned and ready for business
The world’s smallest 13" mainstream business-class notebook lets you get to work faster than ever thanks to its scalable features, powerful performance and ExpressCharge.

Short summary description DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5300, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio chip
Realtek ALC3254
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193555
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
60 Wh
Battery voltage
7.6 V
Battery weight
270 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
305.7 mm
Depth
207.5 mm
Height (front)
1.69 cm
Height (rear)
1.93 cm
Weight *
1.24 kg
Packaging data
Package width
424 mm
Package depth
76 mm
Package height
280 mm
Package weight
2.39 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-05-30 07:31:39
Uk has collected 25 expert reviews for DELL Latitude 5300 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2020-05-30 07:31:39
We've seen plenty of 2-in-1 designs that try to emulate the Microsoft Surface. The downside of doing this is that many of them aren't practical replacements for either a dedicated tablet or a laptop.These devices often lack a good enough keyboard or have...
Good Powerful, Upgradable, Practical...
Bad Battery life is mediocre, Oddly curved screen, Limited USB ports...
Bottom line Compared with the former two machines, the Latitude 5300 looks a little expensive for what it offers, and we can only hope that Dell makes it more competitively priced in the future.The Dell Latitude 5300 gets many things right in providing a system that...
80%
notebookcheck.net
Updated:
2020-05-30 07:31:39
With an optional anti-reflective touch screen. At just 13 inches, the Dell Latitude 5300 is a small and lightweight companion for everyday business. Users do not have to go without safety features and the maintenance options are reasonable. What else is i...
Good compact dimensions, many business features, fast Wi-Fi, optional LTE and Wi-Fi 6...
Bad battery life does not respond to the capacity, high core temperatures under load...
Bottom line Good Business Laptop for Everyday Office UseThe Dell Latitude 5300 proves itself in our test as a solid companion for everyday work. For business users, the many security features and connectivity options are particularly interesting. The maintenance p...
87%
laptopmedia.com
Updated:
2020-05-30 07:31:39
The more we dig into it, the more we are going to find. To offer maximum performance in addition to the security enhancements, the Latitude 5300 can be configured from the bottom line Core i3-8145U, all the way up to the vPro Core i7-8665U. This is paired...
Good Light and strong carbon body, Covers 95% of sRGB colors (LG LP140QH2-SPA1) and has a great color accuracy when our Gaming and Web design profile is present, Great battery life, Flourishing with security features, It has optional Thunderbolt support and LT...
Bad Tends to get pretty hot and noisy under heavy load, Its touchpad buttons are not very uniform along their surface...
Bottom line Dell Latitude 5300 is another very strong offering from the newly refreshed Latitude line up. In fact, it is very suitable for business solutions that require a multi-factor login, as well as 24/7 support and most importantly – reliability. Not only on th...
0%
notebookcheck.net
Updated:
2020-05-30 07:31:39
Daily workhorse for travelers. For a 13.3-inch business convertible, it nails all the right wireless connectivity features including optional Wi-Fi 6, Bluetooth 5, and LTE-A. However, it's still a tad on the heavy side when compared to other convertible s...
Good Thunderbolt 3 and fast MicroSD reader, wide array of warranty options, generally quiet key clatter, dedicated mouse keys, easy serviceability, optional WWAN, long battery life...
Bad very warm surfaces when under high processing load, display could be brighter for better outdoor visibility, slightly heavier than other 13-inch convertibles, inaccurate grayscale and colors out of the box, no Ryzen or Nvidia options, no webcam shutter s...
Bottom line The Dell Latitude 13 5300 2-in-1 gets the job done, but it doesn't do it any better or worse to set itself apart from other business subnotebooks. Its 360-degree hinges are handy, but it also weighs a bit more than those from Lenovo or HP. It supports an...
87%