location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL161CGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL161CGB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711404023057
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:34:03
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hannspree HL161CGB user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 Resolution
  • - Full HD 1080P
  • - 170° / 170° Wide Viewing Angle
  • - USB 3.1 Type-C x 2 (Power Supply & Signal)
  • - Mini-HDMI x 1
  • - Cover Glass (≥7H Hardness)
  • - Built-in Stereo Speakers
  • - Low Blue Light Mode
  • - Ultra-slim and sleek ultra-portable design
  • - Lightweight protective cover foldable stand
Long product name Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver :
The long product name of Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" TFT, 16:9, 250 cd/m², 10 W, Mini HDMI, 2x USB 3.1 C, 355.4 x 11 x 222.88 mm, 770 g
More>>>
Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver:
The official description of Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB monitor, one cable does the job
Discover the freedom and flexibility of HANNspree HL161CGB portable USB Type-C monitors.

A single USB cable connects your laptop or PC directly to the display, completely eliminating the need for extra media cables and a power supply. The USB Type-C cable transfers data to the screen, plus acts as an energy-efficient power source. For work or play, these monitors offer optimal portability.

Full HD Resolution and wide viewing angles 170°
The HANNspree HL161CGB features a Full HD panel that delivers stunning 1920 x 1080 resolution visuals with outstanding color reproduction and 170°/170° wide viewing angle.

This gives you more flexibility when extending your screen, so you still get superb color and contrast – even from extreme viewing positions without the colors washing out.

Slim and stylish ultra-portable design
The HL161CGB is ideal for use as a secondary monitor for dual-display presentations. Its versatility helps you get things done more efficiently when you’re on the go. With a super-slim 11mm profile, and weighing just 0.7kg, the HANNspree HL161CGB is among the lightest 15.6-inch monitors in the market and fits easily in any travel bag.

Foldable smart case
An innovative foldable smart case protects the HANNspree HL161CGB from dust and scratches. HANNspree’s new portable monitor series includes an innovative, foldable smart case, which can also transform into a stand.

Low Blue Light Mode
In our technology-driven world, we can spend hours each day looking at LED backlit screens.

Continued exposure to short wavelength blue light may cause eye strain, sleep disorders or headaches.

The Low Blue Light mode used on the HL161CGB puts the user first by providing a safer and healthier workplace. Now you can protect your eyes today, so they’ll thank you in the future.

Short summary description Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree HL161CGB, 39.6 cm (15.6"), 1920 x 1080 pixels, Full HD, LED, 15 ms, Black, Silver

Long summary description Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of Hannspree HL161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

Hannspree HL161CGB. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 15 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black, Silver

USB monitor, one cable does the job
USB monitor, one cable does the job

Discover the freedom and flexibility of HANNspree HL161CGB portable USB Type-C monitors.

A single USB cable connects your laptop or PC directly to the display, completely eliminating the need for extra media cables and a power supply. The USB Type-C cable transfers data to the screen, plus acts as an energy-efficient power source. For work or play, these monitors offer optimal portability.

Full HD Resolution and wide viewing angles 170°
Full HD Resolution and wide viewing angles 170°

The HANNspree HL161CGB features a Full HD panel that delivers stunning 1920 x 1080 resolution visuals with outstanding color reproduction and 170°/170° wide viewing angle.

This gives you more flexibility when extending your screen, so you still get superb color and contrast – even from extreme viewing positions without the colors washing out.

Slim and stylish ultra-portable design
Slim and stylish ultra-portable design

The HL161CGB is ideal for use as a secondary monitor for dual-display presentations. Its versatility helps you get things done more efficiently when you’re on the go. With a super-slim 11mm profile, and weighing just 0.7kg, the HANNspree HL161CGB is among the lightest 15.6-inch monitors in the market and fits easily in any travel bag.

Low Blue Light Mode
Low Blue Light Mode

In our technology-driven world, we can spend hours each day looking at LED backlit screens.

Continued exposure to short wavelength blue light may cause eye strain, sleep disorders or headaches.

The Low Blue Light mode used on the HL161CGB puts the user first by providing a safer and healthier workplace. Now you can protect your eyes today, so they’ll thank you in the future.

Foldable smart case
Foldable smart case

An innovative foldable smart case protects the HANNspree HL161CGB from dust and scratches. The case can be folded into a stand to prop the monitor up in either portrait or landscape orientation.

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TFT
LED backlight
Yes
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
15 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
262144 colours
Pixel pitch
0.17925 x 0.17925 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 75 Hz
Display diagonal (metric)
39.6 cm
Surface hardness
7H
Display brightness
250 cd/m²
3D
No
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
1 W
Built-in microphone
No
Design
Product colour *
Black, Silver
Frameless design
Yes
Glass thickness
0.55 mm
Ports & interfaces
I/O ports
Mini HDMI x 1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Built-in USB hub *
No
USB Type-C downstream ports quantity
2
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
Audio input
No
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
No
Wall mountable
No
Cable lock slot *
No
Height adjustment *
No
On Screen Display (OSD)
Yes
Number of OSD languages
14
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
7 kWh
Power consumption (typical) *
7.26 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.29 W
Power supply type
DC
Energy efficiency scale
A+++ to D
European Product Registry for Energy Labelling (EPREL) code
403980
External power adapter
Yes
Packaging content
Stand included
Yes
Cables included
Mini-HDMI, USB Type-A to USB Type-C, USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (without stand)
355.4 mm
Depth (without stand)
11 mm
Height (without stand)
222.9 mm
Weight (without stand)
770 g
Packaging data
Package width
428 mm
Package depth
76 mm
Package height
290 mm
Package weight
2.3 kg
Package type
Box
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
Energy efficiency class (old)
A+
Brand Image Product code Product Stock Price from
Hannspree HT161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver Hannspree HT161CGB computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver
(show image)
HT161CGB HT161CGB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)