Elo Touch Solutions logo

Elo Touch Solutions 2202L 54.6 cm (21.5") LCD 250 cd/m² Full HD Black Touchscreen

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58914
Info modified on:
27 May 2024, 16:55:53
Warranty:
3-year
Long product name Elo Touch Solutions 2202L 54.6 cm (21.5") LCD 250 cd/m² Full HD Black Touchscreen:

21.5", TFT LCD, 1920 x 1080, PCAP, 16:9, 1000:1, 25 ms, 2 x 2 W, VGA, HDMI, USB, Black

Short summary description Elo Touch Solutions 2202L 54.6 cm (21.5") LCD 250 cd/m² Full HD Black Touchscreen:

Elo Touch Solutions 2202L, 54.6 cm (21.5"), LCD, 1920 x 1080 pixels

Long summary description Elo Touch Solutions 2202L 54.6 cm (21.5") LCD 250 cd/m² Full HD Black Touchscreen:

Elo Touch Solutions 2202L. Display diagonal: 54.6 cm (21.5"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.