location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CM202/2
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s :
The long product name of Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km
More>>>
Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s:
The official description of Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Each AT-CM2xx series media and rate converter line card features a 10/100TX twisted pair port and a 100FX optical port. The twisted pair port has an RJ-45 connector and a maximum operating distance of 100 meters (328 feet) when connected to either an Ethernet or Fast Ethernet device. Depending on the model, the media and rate converter line cards 100FX Port can operate in multimode or single-mode fiber over various distances up to 40km.The range support both dual fiber pair transmission, and single fiber transmission, allowing network administrators to build highly cost-effective network, when considering the costs of terminating fiber cables.These cards can operate at half and full-duplex.

The AT-CM202/2 fiber optic port has a single-mode dual fiber SC connector and a maximum operating distance of 40km.

Short summary description Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s:
This short summary of the Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km, 100 Mbit/s, 10/100TX, 100FX, Wired, 40000 m, 1200000 h, UL60950-1 (cULUS), EN60950-1 (TUV), EN60825

Long summary description Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10/100TX, 100FX. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Mean time between failures (MTBF): 1200000 h. Safety: UL60950-1 (cULUS), EN60950-1 (TUV), EN60825, Certification: EN55024 UL60950-1 (cULus) EN60950-1 (TUV) CAN/CSA C22.2 No. 60950-1. Power consumption (typical): 9 W

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
10/100TX, 100FX
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
40000 m
Mean time between failures (MTBF)
1200000 h
Design
LED indicators
Yes
Safety
UL60950-1 (cULUS), EN60950-1 (TUV), EN60825
Certification
EN55024 UL60950-1 (cULus) EN60950-1 (TUV) CAN/CSA C22.2 No. 60950-1
Power
Power consumption (typical)
9 W
Weight & dimensions
Weight
270 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Other features
Dimensions (WxDxH)
22 x 73 x 130 mm
Electromagnetic emissions
FCC class A, EN55022 class A, VCCI class A, C-Tick, CE
Connector(s)
SC
Power requirements
3.3/5VDC
Full duplex
Yes
Brand Image Product code Product Stock Price from
Allied Telesis AT-CV1000 network media converter Allied Telesis AT-CV1000 network media converter
(show image)
AT-CV1000 AT-CV1000 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV5M01 network media converter Allied Telesis AT-CV5M01 network media converter
(show image)
AT-CV5M01 AT-CV5M01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)