location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraBoard 955 Numeric
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEU955NUM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274673613
Category: Numeric Keypads Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2023 17:36:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNEU955NUM user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: PC Keyboard key switch: Scissor key switch
  • - Device interface: USB
  • - Keyboard number of keys: 21
  • - Material: Plastic, Rubber, Steel, Textile
  • - Power source type: USB
  • - Light grey, White
Warranty: 5 years (after registration)
Long product name BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White :
The long product name of BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A, 87 x 146 x 19 mm
More>>>
BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White:
The official description of BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect solution if you regularly enter numbers.

Complementing you perfectly
The UltraBoard 955 Numeric perfectly complements your compact keyboard if you regularly enter large quantities of numbers. To balance out the muscle activity on both hands, you can easily alternate between left or right-handed data entry, and this increases both your comfort and your productivity at your work. This external numeric keypad has a scissor mechanism, a key centre distance of 19 mm, and concave keys in white with dark lettering. All those attributes promise a comfortable and precise way of data-entry, which leads to less errors. Four practical hotkey buttons, integrated navigation keys, and an LED indicator for on and off are great features, which make the UltraBoard 955 Numeric the perfect addition to your compact keyboard UltraBoard 950.

Short summary description BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White:
This short summary of the BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen UltraBoard 955 Numeric, USB, 21, PC, 1.5 m, Light grey, White

Long summary description BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White:
This is an auto-generated long summary of BakkerElkhuizen UltraBoard 955 Numeric numeric keypad PC USB Light grey, White based on the first three specs of the first five spec groups.

BakkerElkhuizen UltraBoard 955 Numeric. Device interface: USB, Keyboard number of keys: 21, Keyboard key switch: Scissor key switch, Purpose: PC. Cable length: 1.5 m, Product colour: Light grey, White. Weight: 134 g

Enter large quantities of numbers.
Enter large quantities of numbers.

The UltraBoard 955 Numeric is the perfect solution for you, if you work a lot with numbers e.g., in controlling or in the financial sector. And at the same time, when it is still important for you to work with an ergonomic compact keyboard.

The advantage of the UltraBoard 955 Numeric is, that you can flexibly position it on the left- or right side of your compact keyboard. You can easily distribute the muscle activity in both hands by changing the position of the numeric and that leads to more comfort. You can also put it away in phases when you are typing letters. Then the reach out distance to the mouse is minimised and your lower arm and shoulder are less strained, which leads to more efficiency at work.

Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

Light keys, no reflections.
Light keys, no reflections.

The matt surface of the UltraBoard 955 numeric is in a light design with dark letters. The light-coloured keys avoid high contrasts and reflections, and an easy change of view from the bright monitor down to the low-reflection keys. As soon as you change your view from your monitor down to the numeric you will easily recognize the dark letters with a font size of 4 mm. The good readability will lead to a quick start of entering your numbers. The stylish bright design of the keyboard will lower reflections and will make you more productive.

Silent typing.
Silent typing.

The keys of the UltraBoard 955 Numeric have a scissor mechanism. With this kind of mechanism, a more comfortable way of typing is guaranteed. The scissor mechanism ensures a silent typing feel and is therefore not perceived as disturbing by colleagues. This kind of keys are not only quieter, but they also require less force to press. The user still recognises the pressure point of the keys while typing, and at the same time does not have to apply too much key pressure force to press down the keys. A scissor mechanism combines just the right strength of actuation, optimal typing speed, and no physical strain for the user.

Concave keys.
Concave keys.

The keys of the UltraBoard 955 Numeric have a key centre distance of 19 mm according to the DIN EN ISO norm . Furthermore, the shape of the keys is concave . A concave shape is with an inner curvature and fits perfectly to your fingertips. The hotkey buttons at the top of the numeric have a convex key shape, this is like the exterior of a circle. This difference between the concave and convex key shapes lead to a better orientation on the numeric. The five in the centre of the numeric has a little bump, this helps also with the blind orientation. The key centre distance and the shapes of the keys guarantee precisely typing and minimal typing errors.

More efficiency with nice features.
More efficiency with nice features.

The UltraBoard 955 numeric has four practical hot keys: Mail, Printscreen, ScrollLock and PauseBreak. When you press the NumLock and Fn keys, you can use the integrated keys with the blue text and symbols. There is also an indicator light next to the logo at the top right, which shows if the keyboard is on or off. If the LED is green, the numerical keyboard is ready for use. All those attributes support you with a more efficient way of working.

Plus d'efficacité grâce à des fonctionnalités pratiques.
Plus d'efficacité grâce à des fonctionnalités pratiques.

L'UltraBoard 955 numeric dispose de quatre touches de raccourci pratiques : Mail, Printscreen, ScrollLock et PauseBreak. Lorsque vous appuyez sur les touches NumLock et Fn, vous pouvez utiliser les touches intégrées avec le texte et les symboles bleus. Un témoin lumineux, situé à côté du logo en haut à droite, indique si le clavier est allumé ou éteint. Si le voyant est vert, le clavier numérique est prêt à être utilisé. Tous ces attributs vous permettent de travailler de manière plus efficace.

Mehr Effizienz mit großartigen Funktionen.
Mehr Effizienz mit großartigen Funktionen.

Die UltraBoard 955 Numeric hat vier praktische Hotkeys: Mail, Printscreen, ScrollLock und PauseBreak. Wenn Sie die NumLock- und Fn-Tasten drücken, können Sie die integrierten Tasten mit den blauen Texten und Symbolen verwenden. Neben dem Logo oben rechts befindet sich eine Kontrollleuchte, die anzeigt, ob die Tastatur ein- oder ausgeschaltet ist. Wenn die LED grün leuchtet, ist die numerische Tastatur einsatzbereit. All diese Eigenschaften unterstützen Sie bei einer effizienteren Arbeitsweise.

Compatibility
Compatibility

The UltraBoard 955 Numeric is compatible with all computer or laptops, which have an USB port and have a Windows or MacOS operating system. Easily connect the numerical keyboard to one of your computer’s USB ports and thanks to the plug-and-play technology, it is immediately ready for use after connecting the UltraBoard 955 Numeric to your computer.

Features
Keyboard key switch
Scissor key switch
Purpose *
PC
Device interface *
USB
Pointing device *
No
USB hub *
No
Keyboard number of keys
21
Plug and Play
Yes
Compatible products
BakkerElkhuizen UltraBoard 950
Design
Material
Plastic, Rubber, Steel, Textile
Non-slip base
Yes
Cable length
1.5 m
Product colour *
Light grey, White
Power
Power source type *
USB
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
MacOS
Weight & dimensions
Width
87 mm
Depth
146 mm
Height
19 mm
Weight
134 g
Packaging data
Package width
146 mm
Package depth
87 mm
Package height
19 mm
Package weight
177 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)