location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9955/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9955/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103916321 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 22:39:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy cleaning and storage
Long product name Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver :
The long product name of Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Airfryer XXL Accessory Kit
More>>>
Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver:
The official description of Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breakfast Kit

With this special Philips Airfryer Breakfast Kit you can prepare a full breakfast for your family in one go. Master how to make a healthy breakfast with poached eggs, bread toast, sausages and vegetables

Short summary description Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver:
This short summary of the Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9955/00, Accessory kit, Philips, HD963x, HD965x, HD975x, HD976x, Black, Red, Silver, 240 mm, 240 mm

Long summary description Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver:
This is an auto-generated long summary of Philips HD9955/00 fryer accessory Accessory kit Black, Red, Silver based on the first three specs of the first five spec groups.

Philips HD9955/00. Type: Accessory kit, Brand compatibility: Philips, Compatibility: HD963x, HD965x, HD975x, HD976x. Width: 240 mm, Depth: 240 mm, Height: 90 mm

Dishwasher-proof parts for easy cleaning
Dishwasher-proof parts for easy cleaning

You can safely put these Airfryer baking accessory and muffin cups in your dishwasher, making them even easier to re-use!

Features
Brand compatibility *
Philips
Type *
Accessory kit
Compatibility *
HD963x, HD965x, HD975x, HD976x
Product colour *
Black, Red, Silver
Weight & dimensions
Width
240 mm
Depth
240 mm
Height
90 mm
Weight
676 g
Packaging content
Recipe book
Yes