location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1920H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-E1920H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174210559 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:21:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1920H Monitor User’s Guide (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1920H Monitor - Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-E1920H user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1920H - Quick Setup Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1920H Monitor Teardown Instructions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E1920H Outline Dimension (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.0 for Windows User’s Guide (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3cm (19") HD 1366 x 768 LED TN
  • - 5ms, 16:9, 250cd/m², 600:1
  • - VGA, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black :
The long product name of DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48.3cm (19") HD 1366 x 768 LED TN, 16:9, 250cd/m², 16.78M, 5ms, 90°/65°, 600:1
More>>>
DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:
The official description of DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable 46.99cm (18.5) monitor made for your daily workflow. Featuring an elegant design, 1366x768 resolution and Dell Display Manager.

Short summary description DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:
This short summary of the DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E1920H, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:
This is an auto-generated long summary of DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black based on the first three specs of the first five spec groups.

DELL E Series E1920H. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

All the essentials, and then some
All the essentials, and then some

Maximize your workspace: A thin profile and improved cable management create a smaller footprint, lending itself to a clean, uncluttered desk.

Enhanced views: The 1366x768 resolution is ideal for everyday tasks, while ComfortView is ready for extended viewing periods. It reduces up to 60% of harmful blue light emissions.

Versatile connections: Our E Series monitors accommodate legacy and non-legacy systems with convenient connectivity options like VGA and DP ports. Your workspace will be completely customized to your needs.

Adapts to your needs: Make your workspace your own with VESA-compatible mounts and stands.

Improved Dell Display Manager
Improved Dell Display Manager

Productive at every level: Dell Display Manager’s (DDM) Easy Arrange feature lets you quickly tile and view your applications side by side across one or more connected screens for multitasking efficiency. And with the improved DDM, you’ll get even more preset layouts.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Eco-friendly inside and out
Eco-friendly inside and out

Guaranteed green: Compliant with the latest Energy Star® standards, the E Series monitors meet stringent energy efficiency requirements while in sleep, on and off modes. They’re also EPEAT® registered and TCO-certified.

Energy reducing: Save energy with PowerNap, a feature that dims or puts the monitor to sleep when not in use.

Clean disposal: Composting or recycling the packaging is easy since it’s made with at least 25% of recycled cardboard.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Reliable and responsible
Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as China Energy Label (CEL), WEEE, ErP (EuP) Standards, and Korea E-Standby.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
48.3 cm (19")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768
Contrast ratio (typical) *
600:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
Pixel pitch
0.3 x 0.3 mm
Pixel density
85 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
Viewable size diagonal
47 cm
Sync-on-green (SOG)
Yes
DDC/CI
Yes
Colour gamut
83%
Dell ComfortView technology
Yes
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Certification
TCO
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
8 kWh
Power
Power consumption (typical) *
8 W
Power consumption (standby) *
0.3 W
Power consumption (max)
13.8 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
7.85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.7 A
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
445.4 mm
Depth (with stand)
171 mm
Height (with stand)
359.6 mm
Weight (with stand)
2.62 kg
Width (without stand)
445.4 mm
Depth (without stand)
50.1 mm
Height (without stand)
266 mm
Weight (without stand)
2.19 kg
Bezel width (side)
1.78 cm
Bezel width (top)
1.78 cm
Bezel width (bottom)
1.78 cm
Packaging data
Package width
212.1 mm
Package depth
579.9 mm
Package height
396 mm
Package weight
3.92 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
European Product Registry for Energy Labelling (EPREL) code
342731
Carbon footprint
Total carbon footprint
352 kg of CO2e
Total carbon emissions (Standard deviation)
83 kg of CO2e
Carbon emissions (Manufacturing)
283 kg of CO2e
Carbon emissions (Logistics)
1 kg of CO2e
Carbon emissions (Energy Usage)
66 kg of CO2e
Carbon emissions (End-of-Life)
1 kg of CO2e
Total carbon emissions (w/o Use phase)
286 kg of CO2e
PAIA version
1.2.6, 2020
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL E Series E1920H LED display 48.3 cm (19") 1366 x 768 pixels HD LCD Black:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).