ATEN logo

ATEN 2-Port USB Boundless Cable KM Switch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106394
Info modified on:
10 Aug 2024, 11:39:45
Bullet Points ATEN 2-Port USB Boundless Cable KM Switch:
  • - Single USB keyboard and mouse control up to 2 computers
  • - Boundless Switching – simply move the mouse cursor across the display border and onto the corresponding display of the target computer to switch the keyboard/mouse operations from one computer to the next
  • - Computer selection via remote port selector, hotkey, mouse cursor, and mouse wheel1
  • - Supports Windows operating systems
  • - No software required
  • - Firmware upgradable
  • - Supports USB hot-plugging
  • - Bus-powered – no external power adapter required2
Long product name ATEN 2-Port USB Boundless Cable KM Switch:

2-Port USB Boundless Cable KM Switch

ATEN 2-Port USB Boundless Cable KM Switch:

The ATEN CS62KM is a 2-port USB Cable KM Switch that enables users to control up to 2 computers with a single keyboard and mouse. The CS62KM offers various innovative port selection methods for users to switch between the connected computers via remote port selector, keyboard hotkey, mouse cursor, and mouse wheel. The mouse cursor method adopts ATEN’s exclusive Boundless Switching technology, which provides an intuitive way to switch control to another computer by simply moving your mouse cursor across a screen border and onto the target computer display without limitations.

The CS62KM’s Boundless Switching function supports up to 2 monitors, expediting the process of switching between computers for a smooth and hassle-free user experience. In addition to making multitasking across two displays more efficient, this function is especially useful in emergencies that necessitate the immediate monitoring and management of computers.

Further advanced features of the CS62KM include bus-powered mode which means no external power adapter is required. With a rich feature set, the CS62KM is designed to simplify administrative tasks, save space, and increase work productivity, and is especially suitable for complex multitasking applications in control rooms in any industry.

Short summary description ATEN 2-Port USB Boundless Cable KM Switch:

ATEN 2-Port USB Boundless Cable KM Switch, 1.8 m, USB, USB, Black, USB, 2 x USB Type A

Long summary description ATEN 2-Port USB Boundless Cable KM Switch:

ATEN 2-Port USB Boundless Cable KM Switch. Cable length: 1.8 m, Keyboard port type: USB, Mouse port type: USB. Weight: 150 g, Package width: 59 mm, Package depth: 119 mm. Master (outer) case net weight: 1.5 kg, Master (outer) case width: 250 mm, Master (outer) case length: 325 mm. Storage temperature (T-T): -20 - 60 °C

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.