location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother SF4000 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-4000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766799232 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 14:33:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother SF4000 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily added to your Brother printer
  • - Cost effective document finishing
  • - Compact and space-saving
  • - Improve productivity and remove manual stapling of documents
  • - Automatically offset stapled documents
Long product name Brother SF4000 1 pc(s) :
The long product name of Brother SF4000 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Staple Finisher, f/ Brother HL-L6300DW, HL-L6300DWT, HL-L6400DW, HL-L6400DWT
More>>>
Brother SF4000 1 pc(s):
The official description of Brother SF4000 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring added value to your workplace. Automatically have your documents stapled when they are printed with a staple finisher.

Transform your laser printer to do more than print documents.

Add a staple finisher to your printer and immediately improve your productivity by automating documents being stapled. Ideal for businesses with a high-print volume and require a space-saving, professional finishing option. The compact unit is easily attached into place, delivering the performance that your business needs.

The staple finisher comes with staples, so you can get started straight away. Your stapled documents are neatly offset and stacked, making them easy to find and organise.

What is a staple finisher?
A staple finisher is an accessory to your printer that enables you to staple documents once they have been printed.

Automatically stapling sets of documents is not only convenient, it removes the labour intensive process of a needing a member of staff to manually staple documents.

Professional finish
Documents are stapled as soon as they’re printed. This makes finished documents much neater. Stapled documents are more aligned providing a professional and refined appearance.

Short summary description Brother SF4000 1 pc(s):
This short summary of the Brother SF4000 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother SF4000, Grey, 1 pc(s)

Long summary description Brother SF4000 1 pc(s):
This is an auto-generated long summary of Brother SF4000 1 pc(s) based on the first three specs of the first five spec groups.

Brother SF4000. Device compatibility: Laser/LED printer, Brand compatibility: Brother, Compatibility: HL-L6300DW, HL-L6300DWT, HL-L6400DW, HL-L6400DWT, Product colour: Grey. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Laser/LED printer
Brand compatibility *
Brother
Compatibility *
HL-L6300DW, HL-L6300DWT, HL-L6400DW, HL-L6400DWT
Product colour
Grey
Weight & dimensions
Width
410 mm
Depth
478.5 mm
Weight & dimensions
Height
347.5 mm
Weight
7.8 kg
Packaging data
Quantity per pack *
1 pc(s)
Package width
521 mm
Package depth
568 mm
Package height
435 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
France 2 distributor(s)
Danmark 3 distributor(s)
Belgium 3 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)