location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Managed Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YJ00AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721197610 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 00:55:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, Copy, Scan (fax and wireless optional)
  • - Up to 1200 x 1200 dpi, reduced speed to 40 ppm
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm :
The long product name of HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm
More>>>
HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm:
The official description of HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Businesses that stay ahead don’t slow down. It’s why HP built the next generation of HP Color LaserJet A3 MFPs – to power productivity with a streamlined design that delivers premium colour value, maximum uptime, and the strongest security.[1]

Short summary description HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm:
This short summary of the HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, White

Long summary description HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm:
This is an auto-generated long summary of HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm based on the first three specs of the first five spec groups.

HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Scan. Maximum ISO A-series paper size: A3. Product colour: White

Big colour. Small cost.

Print premium, professional-quality documents with vivid colour images and graphics for a low cost.
Get consistent, professional quality and performance you count on with Original HP toner cartridges and drums.
Choose from a range of modular accessories designed to adapt to the needs of workgroups of all sizes.

Minimal interruptions. Maximum uptime.

Avoid interruptions with an HP LaserJet Managed MFP designed to be streamlined for maximum productivity.
Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[2]
Grab pages and go, without waiting. This HP LaserJet wakes up quickly and prints fast – up to 60 ppm.[3]

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help protect information on your MFP and in transit over the network – store data on the encrypted hard disk.[4]
Continually monitor to detect and stop attacks, then automatically reboot with run-time intrusion detection.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages – every time.[5]
Enter data more quickly and accurately using the pull-out keyboard.[5]
Help ensure every scanned document is properly oriented, cropped to size, and greyscale-optimised.
Load up to 250 pages into the automatic document feeder for fast, unattended scanning.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print margin top (min)
4.2 mm
Print margin bottom (min)
4.2 mm
Print margin left (min)
4.2 mm
Print margin right (min)
4.2 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Stamp function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, HTML, PDF, RTF, UNICODE, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
1000
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 50000 pages per month
Maximum duty cycle *
300000 pages per month
Duplex functions *
Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Mexico
Replacement cartridges
HP Black Managed LJ Toner Cartridge (52,000 pages) W9050MC; HP Cyan Managed LJ Toner Cartridge (54,000 pages) W9051MC; HP Yellow Managed LJ Toner Cartridge (54,000 pages) W9052MC; HP Magenta Managed LJ Toner Cartridge (54,000 pages) W9053MC
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
520 sheets
Paper tray 3 input capacity
520 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
250 sheets
Maximum number of input trays
6
Maximum input capacity
6140 sheets
Maximum output capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
311.5 x 448.7 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Matte paper, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes (imperial)
11x17, 5x7, 5x8, 4x6, 10x15
Custom media width
98 - 320 mm
Paper handling
Custom media length
139.7 - 457.2 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Near Field Communication (NFC), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
Apple Bonjour Compatible (Mac OS 10.2.4 or higher), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
7168 MB
Internal storage capacity
1 TB
Internal memory *
7168 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (scanning)
60 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
22.9 cm (9")
Control type
Touch
Colour display
Yes
Power
Energy Star Typical Electricity Consumption (TEC)
0.984 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Web Jetadmin
Yes
HP JetAdvantage Secure Print
Yes
HP Management tools
HP SNMP Proxy Agent, HP WS Pro Proxy Agent
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-10 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 80%
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR 32:2012 (International) - Class A, EN 55032:2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC 47 CFR Part 15 Class A / ICES-003, Issue 6 Class A, Other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Width
585 mm
Depth
785 mm
Height
932.2 mm
Weight
113.1 kg
Packaging data
Package width
831 mm
Package depth
685 mm
Package height
1053 mm
Package weight
131.6 kg
Packaging content
Cables included
AC
Logistics data
Pallet gross weight
131.6 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
831 x 685 x 1053 mm
Recommended system requirements
2 GB available hard disk space;
Pallet dimensions (W x D x H) (imperial)
830.6 x 685.8 x 1054.1 mm (32.7 x 27 x 41.5")
Pallet weight (imperial)
131.6 kg (290.2 lbs)
Fax polling
Yes
Junk barrier supported
Yes
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Managed Flow MFP E87660z - Speed 60 ppm:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims.
[2] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[5] Feature available only on the Z bundles.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Based on standard ITU-T test image #1 at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for 34V and 6 sec/page for 17V
Optional Wireless Direct and Wireless
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.