HP logo

HP Designjet T1700dr 44-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180139
Info modified on:
15 Jun 2024, 03:38:15
Bullet Points HP Designjet T1700dr 44-in Printer:
  • - Print
Warranty:
Two-year limited hardware warranty
Long product name HP Designjet T1700dr 44-in Printer:

DesignJet T1700dr 44-in Printer

HP Designjet T1700dr 44-in Printer:

Confidently take CAD, GIS colour reproduction to the next level with a 44-in (1118 mm) printer that delivers powerful security features, high productivity on even the most complex files with the Adobe PDF driver[2], and bright and precise colours.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T1700dr 44-in Printer:

HP Designjet T1700dr 44-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, TIFF, URF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 116 pph, 0.1%

Long summary description HP Designjet T1700dr 44-in Printer:

HP Designjet T1700dr 44-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, TIFF, URF. Accuracy: 0.1%. Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Coated paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. USB connector: USB Type-A. Product colour: Grey, Internal memory: 128000 MB, Internal storage capacity: 500 GB

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Designjet T1700dr 44-in Printer W6B56A#B19:
[1] Card reader functionality enabled through optional third-party solutions.
[2] Requires purchase of HP DesignJet T1700 PostScript® models or optional HP DesignJet PostScript/PDF Upgrade Kit. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 4 extends APPE’s leading edge for print reproduction with new performance efficiencies and breakthrough rendering features. APPE 4 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit https://www.adobe.com/products/pdfprintengine.html
[3] Dual-roll printing is available on the HP DesignJet T1700dr 44-in Printer and HP DesignJet T1700dr 44-in PostScript® Printers.
[4] Refers exclusively to file processing capabilities for complex files, and does not refer to print speed.
[5] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23°C (73°F), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Film and HP Bright Office Inks.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
Based on 4 GB RAM.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.