location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Flow 8500 fn2 Flatbed & ADF scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flow 8500 fn2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2762A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781643678 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:20:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Flow 8500 fn2 Flatbed & ADF scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner
  • - Power supply type: AC 22 W
  • - Internal memory: 3584 MB
Warranty: One-year Next Business Day Onsite repair warranty, phone and Web support included. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Flow 8500 fn2 Flatbed & ADF scanner :
The long product name of HP Flow 8500 fn2 Flatbed & ADF scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Sender Flow 8500 fn2 Document Capture Workstation
More>>>
HP Flow 8500 fn2 Flatbed & ADF scanner:
The official description of HP Flow 8500 fn2 Flatbed & ADF scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fastest, most secure network scanner helps accelerate your business forward. Utilizing high-performance features for a more productive office.1,3

Features

High-performance digital sending

Easily and quickly transfer scans into editable text, encrypted PDF files, and more, using built-in OCR.

Accomplish more. Faster than ever.1

Handle large volumes at blazing speeds—up to 100 ppm/200 ipm.1

Capture every page easily—even stacks of mixed media—with HP EveryPage and an ultrasonic sensor.4

Rely on this scanner time after time—recommended up to 10,000 pages per day.

Manage jobs directly, using the 8-inch (20.3 cm) touch control panel with full pull-out keyboard.

The world’s most secure scanning device3

HP FutureSmart firmware architecture can be scaled across devices and enhanced over time with new features.

HP OXP offers out-of-the-box or custom-built solutions for processes, such as security, accounting and more.

Centralize control of your scanning environment with HP Web Jetadmin—and help build business efficiency.2

HP High-Performance Secure Hard Disk helps keep sensitive data safe. Securely erase files.

Easily integrate workflow solutions

Do more with data, using multiple scan-to options—folders, FTP sites, email, USB drives, SharePoint, and more.

Define scan profiles, scan to the cloud and other destinations, and automatically enhance images.

Embedded OCR creates searchable files that can be scanned to multiple destinations with advanced auto-imaging.

Scan images directly into applications with included and full-featured TWAIN and ISIS®.

Short summary description HP Flow 8500 fn2 Flatbed & ADF scanner:
This short summary of the HP Flow 8500 fn2 Flatbed & ADF scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Flow 8500 fn2, Flatbed & ADF scanner, CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS, 10000 pages per month, 3584 MB, 150 sheets, AC

Long summary description HP Flow 8500 fn2 Flatbed & ADF scanner:
This is an auto-generated long summary of HP Flow 8500 fn2 Flatbed & ADF scanner based on the first three specs of the first five spec groups.

HP Flow 8500 fn2. Scanner type: Flatbed & ADF scanner. Scan file formats: CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS, Maximum duty cycle: 10000 pages per month, Internal memory: 3584 MB. Auto document feeder (ADF) input capacity: 150 sheets. Power supply type: AC, Power consumption (typical): 22 W, Power consumption (PowerSave): 1.2 W. Country of origin: China, HP segment: Business

Design
Scanner type *
Flatbed & ADF scanner
Performance
Scan file formats
CSV, HTML, JPG, OCR, PDF, RTF, TIFF, TXT, XPS
Maximum duty cycle
10000 pages per month
Internal memory
3584 MB
Input capacity
Auto document feeder (ADF) input capacity
150 sheets
Power
Power supply type *
AC
Power consumption (typical)
22 W
Power consumption (PowerSave)
1.2 W
Features
Country of origin
China
HP segment
Business
Packaging data
Package dimensions (WxDxH)
599 x 396 x 731 mm
Package weight
20.3 kg
System requirements
Compatible operating systems
Linux Debian (7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6, 7.7, 7.8, 7.9, 8.0, 8.1, 8.2, 8.3, 8.4, 8.5, 8.6), Linux Fedora (22, 23, 24), Linux Mint (17, 17.1, 17.2, 17.3, 18), Linux Red Hat Enterprise (6.0, 7.0), Linux SUSE (13.2, 42.1), Linux Ubuntu (12.04, 14.04, 15.10, 16.04, 16.10), OS Mac OS 10.12 Sierra, OS X 10.10 Yosemite, OS X 10.11 El Capitan, UNIX, Windows 10 all 32- & 64-bit editions (exc RT OS Tablets), Windows 7 all 32- & 64-bit, Windows 8/8.1 all 32- & 64-bit (excl RT OS Tablets)
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
17.5 kg
Other features
Network ready
Yes
Dimensions (WxDxH)
512 x 585.3 x 263.4 mm
Control panel
XGA 1024x768 LCD
Recommended media weight
45 - 199 g/m²
Interface
USB, 10/100/1000 Ethernet
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)