location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M609x, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise M609x, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q22A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894068996 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:51:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
Bullet Points HP LaserJet Enterprise M609x, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise M609x, Print :
The long product name of HP LaserJet Enterprise M609x, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M609x
More>>>
HP LaserJet Enterprise M609x, Print:
The official description of HP LaserJet Enterprise M609x, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Take the guesswork out of fleet management
Centrally monitor and control your printers with HP Web Jetadmin.

Eliminate the wait from your workday
This printer wakes up fast and prints your first page as quickly as XX seconds.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Designed to conserve
This efficient printer is designed for exceptionally low energy consumption
Exceptional quality
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.





Short summary description HP LaserJet Enterprise M609x, Print:
This short summary of the HP LaserJet Enterprise M609x, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M609x, Print, Laser, 1200 x 1200 DPI, A4, 71 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M609x, Print:
This is an auto-generated long summary of HP LaserJet Enterprise M609x, Print based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M609x, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 71 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: White

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.
Run-time intrusion detection continually monitors activity to detect and stop attacks, then automatically reboots.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as one-sided.
This printer wakes up fast and prints your first page faster – in as quickly as 7.9 seconds.[3]
This printer uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[4]

More. Pages, Performance, and Protection.[5]

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.[5]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]

Printing
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
71 ppm
Duplex print speed (black, normal quality, A4/US Letter)
58 ppm
Features
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6
HP segment
Enterprise
Input & output capacity
Total number of input trays *
2
Total input capacity *
1200 sheets
Total output capacity *
500 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1500 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Market positioning *
Enterprise
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Power
Power consumption (printing) *
780 W
Power consumption (ready)
15.3 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
2.622 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
431 mm
Depth
466 mm
Height
505 mm
Weight
26.3 kg
Packaging data
Package width
762 mm
Package depth
593 mm
Package height
511 mm
Package weight
33.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
11000 pages
Drivers included
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP JetAdvantage Security Manager; HP SNMP Proxy Agent; HP WS Pro Proxy Agent
HP Software provided
HP Connected, HP Device Experience (DXP), HP PCL 6 (XPS) Printer Driver, HP Software Installer/Uninstaller
Logistics data
Harmonized System (HS) code
84433210
Layers per pallet
4 pc(s)
Products per pallet
8 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Brand Image Product code Product Stock Price from
HP LaserJet Enterprise M609x, Print HP LaserJet Enterprise M609x, Print
(show image)
K0Q22A HP LaserJet Enterprise M609x, Print 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Disclaimer HP LaserJet Enterprise M609x, Print:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[3] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[4] Based on HP testing using the ENERGY STAR® programme’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[5] More pages versus predecessor cartridges claim based on page-yield comparison of HP 37X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[6] HP 37X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately. [11] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[13] Measured using ISO/IEC 17629. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
May require a firmware upgrade to be compatible, download at www.hp.com/go/support
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Cartridges included, yields 11,000 black pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
eMMC is non-volatile storage; Firmware encryption (AES 128 or AES 256) of customer/job data; Secure Cryptographic Erase – Job Data; Secure Erase – Disk
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.