location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN DVI Over Cat5e/6 Audio/Video Extender (60m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI Over Cat5e/6 Audio/Video Extender (60m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE600A-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777736
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:33:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN DVI Over Cat5e/6 Audio/Video Extender (60m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses Cat 5e cable to extend the distance between DVI source and DVI display device
  • - Long distance transmission – up to 60 m
  • - Audio enabled
  • - Superior video quality – up to 1920x1200 (40 m); 1080p (40 m) ; 1080i (60 m)
Long product name ATEN DVI Over Cat5e/6 Audio/Video Extender (60m) :
The long product name of ATEN DVI Over Cat5e/6 Audio/Video Extender (60m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI Over Cat5e/6 Audio/Video Extender (60m)
More>>>
ATEN DVI Over Cat5e/6 Audio/Video Extender (60m):
The official description of ATEN DVI Over Cat5e/6 Audio/Video Extender (60m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE600A DVI Extender with Audio extends your DVI display up to 60 m away from your DVI source using Cat 5e cables. The use of Cat 5e cables provides a simple and reliable connection method that takes advantage of the wiring system in most modern office buildings. The VE600A incorporates ATEN's technology that allows the A/V signal to be transmitted over one Cat 5e cable. If the real EDID is required, simply use a second Cat 5e cable. With stereo audio support and support for popular widescreen formats, the VE600A provides crystal-clear image and sound quality in all installations where remote DVI video displays are required.
1x VE600A DVI Extender with Audio Local Unit
1x VE600A DVI Extender with Audio Remote Unit
2x 0AD6-1605-09EG Power Adapters
1x Mounting Kit
1x User Instructions

Short summary description ATEN DVI Over Cat5e/6 Audio/Video Extender (60m):
This short summary of the ATEN DVI Over Cat5e/6 Audio/Video Extender (60m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN DVI Over Cat5e/6 Audio/Video Extender (60m), 1920 x 1200 pixels, AV transmitter & receiver, 60 m, Wired, Black, HDCP

Long summary description ATEN DVI Over Cat5e/6 Audio/Video Extender (60m):
This is an auto-generated long summary of ATEN DVI Over Cat5e/6 Audio/Video Extender (60m) based on the first three specs of the first five spec groups.

ATEN DVI Over Cat5e/6 Audio/Video Extender (60m). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Connectivity technology: Wired, Video in: 1 x DVI-D, Video out: 1 x DVI-D. Power consumption (max): 2.05 W, Power consumption (transmitter) (max): 1.56 W, Power consumption (receiver) (max): 0.76 W. Weight: 490 g, Receiver dimensions (WxDxH): 56 x 91.3 x 24 mm, Receiver weight: 170 g. Quantity per pack: 2 pc(s), Package width: 59 mm, Package depth: 239 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
60 m
Supported video modes
1080i, 1080p
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Bandwidth
6.75 Gbit/s
Bandwidth
225 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
2
RJ-45 output ports
2
DVI input ports
2
DVI output ports
2
Video in
1 x DVI-D
Video out
1 x DVI-D
Audio input
1
Audio output
1
Power
Power consumption (max)
2.05 W
Power consumption (transmitter) (max)
1.56 W
Power consumption (receiver) (max)
0.76 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
490 g
Receiver dimensions (WxDxH)
56 x 91.3 x 24 mm
Receiver weight
170 g
Transmitter dimensions (WxDxH)
56 x 91.3 x 24 mm
Transmitter weight
170 g
Packaging data
Quantity per pack
2 pc(s)
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
660 g
Packaging content
AC adapter included
Yes
Manual
Yes
Grounding wire
Yes
Mounting kit
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
315 mm
Master (outer) case length
490 mm
Master (outer) case height
338 mm
Master (outer) case gross weight
14 kg
Master (outer) case net weight
9.8 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
ATEN True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B) ATEN True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B)
(show image)
VE1830-AT-G True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Over Cat5e/6 Audio/Video Extender (60m) ATEN HDMI Over Cat5e/6 Audio/Video Extender (60m)
(show image)
VE800A-AT-G HDMI Over Cat5e/6 Audio/Video Extender (60m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)