ATEN logo

ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50363
Info modified on:
10 Aug 2024, 11:47:18
Bullet Points ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m):
  • - Uses Cat 5e cable to extend audio and video transmission up to 150 m
  • - Superior video quality – screen resolutions include 1920 x 1200@60Hz(30 m), 1600 x 1200@60Hz(100 m) and 1280 x 1024@60Hz(150 m)
  • - Adjustable Gain Control lets you manually adjust signal strength to compensate for distance
  • - Audio enabled (mono)
Long product name ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m):

Mini VGA Audio/Video Over Cat5e/6 Extender (150m)

ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m):

The VE022 Mini Cat 5 A/V Extender allows you to extend the distance between your video/audio source and display devices by as much as 150 meters, using a Cat 5e cable, providing an easy way to replace heavy and expensive VGA cables. With hot-plugging support, you can quickly add or remove the VE022 transmitter/receiver connected to the source/display device without having to power down devices.
The VE022 Mini Cat 5 A/V Extender is a compact, convenient and economical addition to your video/audio setup.
1x VE022T Mini Cat 5 A/V Transmitter
1x VE022R Mini Cat 5 A/V Receiver
1x 0AD6-1705-10EG Power Adapter
1x VGA Cable (35 cm)
1x Audio Cable (40 cm)
1x Dock Mount kit
1x User Instructions
1x USB to DC Power Cord

Short summary description ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m):

ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m), 1920 x 1200 pixels, AV transmitter & receiver, 150 m, Wired, Black

Long summary description ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m):

ATEN Mini VGA Audio/Video Over Cat5e/6 Extender (150m). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Connectivity technology: Wired, Video in: 1 x HDB-15, Video out: 1 x HDB-15. Operating voltage: 5 V, Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V. Weight: 284 g, Receiver dimensions (WxDxH): 64.2 x 35.3 x 20.6 mm, Receiver weight: 50 g. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.