ATEN logo

ATEN 2-Port USB VGA KVM with Audio (KVM Cables included)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73416
Info modified on:
20 Jun 2024, 08:26:28
Bullet Points ATEN 2-Port USB VGA KVM with Audio (KVM Cables included):
  • - Superior video quality – 2048 x 1536; DDC2B
  • - Computer selection via front panel pushbuttons
  • - Audio enabled and multiplatform support - Windows, Linux and Mac
  • - Bus-powered design
Long product name ATEN 2-Port USB VGA KVM with Audio (KVM Cables included):

2-Port USB VGA KVM with Audio (KVM Cables included)

ATEN 2-Port USB VGA KVM with Audio (KVM Cables included):

The CS72U 2-Port USB KVM Switch is a desktop control unit that allows users to access two computers from a single KVM console (keyboard and mouse, audio and VGA monitor).

With the CS72U, you can access computers conveniently using port selection pushbuttons located on the unit's front panel.
1x CS72U 2-Port USB KVM Switch
2x Custom KVM Cable sets
1x User Instructions

Note: The provided custom KVM cable set is custom-made to work with CS72U / CS74U, which transmits video, audio, and USB signals from the unit to the connected PC. There are two custom KVM cable sets available for purchase (1.2 m custom KVM cable set: LIN5-23X5-X31G; 1.8 m custom KVM cable set: LIN5-23X5-X32G). To purchase additional custom-made KVM cables, please contact your ATEN dealer for more information.

Short summary description ATEN 2-Port USB VGA KVM with Audio (KVM Cables included):

ATEN 2-Port USB VGA KVM with Audio (KVM Cables included), 2048 x 1536 pixels, QXGA, 0.142 W, Grey

Long summary description ATEN 2-Port USB VGA KVM with Audio (KVM Cables included):

ATEN 2-Port USB VGA KVM with Audio (KVM Cables included). Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 60 Hz. Product colour: Grey, Housing material: Metal. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0.142 W. Width: 130 mm, Depth: 76.5 mm, Height: 44 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.