location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS5320W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS5320W-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184289037 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:26
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Multi Device Wireless Mouse MS5320W Quick Start Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Multi Device Wireless Mouse MS5320W User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Grey, Titanium
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - 1 AA Alkaline
Warranty: 3 Years Advance Exchange Service
Long product name DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI :
The long product name of DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4 GHz, Bluetooth 5.0, 1600 dpi, 84 g, AA
More>>>
DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI:
The official description of DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work seamlessly across your desktop, laptop and 2-in-1 with this sculpted wireless mouse.

Short summary description DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI:
This short summary of the DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS5320W, Right-hand, Optical, RF Wireless + Bluetooth, 1600 DPI, Grey, Titanium

Long summary description DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI:
This is an auto-generated long summary of DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI based on the first three specs of the first five spec groups.

DELL MS5320W. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Grey, Titanium

Conveniently switch
Conveniently switch

Work seamlessly across your desktop, laptop and 2-in-1 with this sculpted wireless mouse. The two Bluetooth 5.0 and 2.4GHz wireless connection methods allow you to switch easily across your laptop, desktop or 2-in-1 with a click of a button.

Easy pairing
Easy pairing

Instantly pair each device with your compatible Windows 10 system via Bluetooth without having to configure in Settings every time with Microsoft Swift Pair . Compatible with a variety of Windows, Mac, Chrome, Linux and Android operating systems, this mouse delivers maximum flexibility.

Built to last

Work longer without interruptions. With a battery that lasts up to 36 months, this mouse ensures you don’t have to be concerned with battery replacement.

Simply reliable
Simply reliable

Should it become faulty during the 3-year warranty period, Dell Advanced Exchange Service ships you a replacement mouse the next business day. Tested and certified with Dell systems, this wireless mouse works perfectly with Dell PCs, making deployment simple and easy across the entire organization.

Precise tracking
Precise tracking

Rapid responses via the 1600 DPI sensor helps you navigate effortlessly, especially across your high-resolution 4K screen. Its optical sensor offers accurate tracking and is ideal for use on most desk surfaces.

Quick access

Intuitively positioned shortcut buttons on the sculpted mouse allow easy navigation across web pages and applications. Browse back and forth efficiently between pages onscreen effortlessly.

Simple management
Simple management

The Dell Peripheral Manager software lets you customize and manage your keyboards and mice efficiently. Pair your devices and program shortcut buttons for easy access to your preferred applications and functions. You can also view battery and connectivity status and get the latest firmware updates — whatever suits your business needs.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
2
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Right-hand
Product colour *
Grey, Titanium
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
36 month(s)
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
114.5 mm
Depth
69.7 mm
Height
41.6 mm
Weight
84 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
87.5 mm
Package depth
53 mm
Package height
160 mm
Package weight
185 g
Packaging content
Receiver included
Yes
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL MS5320W mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI:
Disclaimer

Actual configuration might differ from illustration