Intel logo

Intel Xeon BX80532KC2000D processor 2 GHz 0.512 MB L2 Box

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25316
Info modified on:
14 Mar 2024, 18:53:04
Warranty:
3 years
Long product name Intel Xeon BX80532KC2000D processor 2 GHz 0.512 MB L2 Box:

Intel® Xeon® Processor 2.00 GHz, 512K Cache, 400 MHz FSB

Short summary description Intel Xeon BX80532KC2000D processor 2 GHz 0.512 MB L2 Box:

Intel Xeon BX80532KC2000D, Intel® Xeon®, Socket 603, 130 nm, Intel, 2 GHz, 32-bit

Long summary description Intel Xeon BX80532KC2000D processor 2 GHz 0.512 MB L2 Box:

Intel Xeon BX80532KC2000D. Processor family: Intel® Xeon®, Processor socket: Socket 603, Processor lithography: 130 nm. Market segment: Server, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Package type: Retail box

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.