location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI15CL ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI15CL INK CARTRIDGE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8191A008
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BCI15CL ink cartridge Original :
The long product name of Canon BCI15CL ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI15CL INK CARTRIDGE BLISTER - SECURITY NS (MSD)
More>>>
Canon BCI15CL ink cartridge Original:
The official description of Canon BCI15CL ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Short summary description Canon BCI15CL ink cartridge Original:
This short summary of the Canon BCI15CL ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI15CL INK CARTRIDGE, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 100 pages per month

Long summary description Canon BCI15CL ink cartridge Original:
This is an auto-generated long summary of Canon BCI15CL ink cartridge Original based on the first three specs of the first five spec groups.

Canon BCI15CL INK CARTRIDGE. Type: Original, Print technology: Inkjet printing. Maximum duty cycle: 100 pages per month

Features
Print technology
Inkjet printing
Type *
Original
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
100 pages per month
Brand Image Product code Product Stock Price from
Canon BCI-15 C/M/Y Colour Ink Cartridge Canon BCI-15 C/M/Y Colour Ink Cartridge
(show image)
8191A002 BCI-15 C/M/Y Colour Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI15CL ink cartridge Original Canon BCI15CL ink cartridge Original
(show image)
8191A002#*BLISTER* BCI15CL INK CARTRIDGE 0.00
(excl. VAT)
0 (incl. VAT)